Voltage Level Translator Bidirectional 2 Circuit 8 Channel 48-TSSOP
Voltage Level Translator Bidirectional 2 Circuit 8 Channel 48-TSSOP
Voltage Level Translator Bidirectional 2 Circuit 8 Channel 48-TSSOP
Win Source Part Number: 985508-CALVC164245MD
Category: Integrated Circuits (ICs)>Logic - Translators, Level Shifters
Series: 74ALVC
Package: Tape & Reel
Number of Circuits: 2
Standard Package: 2,000
Mounting: SMD (SMT)
Output Type: Tri-State, Non-Inverted
Translator Type: Voltage Level
Channel Type: Bidirectional
Channels per Circuit: 8
Voltage - VCCA: 2.3 V ~ 3.6 V
Voltage - VCCB: 3 V ~ 5.5 V
Package / Case: 48-TFSOP (0.240", 6.10mm Width)
Supplier Device Package: 48-TSSOP
Temperature Range - Operating: -55°C ~ 125°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 57 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: TEXTISCALVC164245MDG
Base Product Number: CALVC164245
IC TRNSLTR BIDIRECTIONAL 48TSSOP
IC TRANSLATOR BIDIR 48TSSOP
Voltage Level Translator Bidirectional 2 Circuit 8 Channel 48-TSSOP
| DigiKey | Win Source Electronics | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Logic Level Translators | Logic Level Translators | Logic Level Translators | Logic Level Translators | Logic Level Translators |
| Product Number | 296-19492-2-ND | 985508-CALVC164245MDGGREP | CALVC164245MDGGREP | CALVC164245MDGGREP | CALVC164245MDGGREP |
| Product Name | Translators, Level Shifters | Integrated Circuits (ICs) - Logic - Translators, Level Shifters | Logic - Translators, Level Shifters | Integrated Circuits (ICs) - Logic - Translators, Level Shifters | Translators, Level Shifters |
| Package Type | TSSOP; "48-TFSOP (0.240"", 6.10mm Width)" | SSOP | 48-TFSOP (0.240\", 6.10mm Width) |