Texas Instruments High-Performance Analog Logic - Logic - Translators, Level Shifters - LSF0204DRGYR LSF0204DRGYR

Description
Manufacturer: Texas Instruments Win Source Part Number: 805128-LSF0204DRGYR Packaging: Reel Mounting Style: SMD Features: Auto-Direction Sensing Number of Circuits: 1 Output Type: Open Drain, Push-Pull Data Rate: 100MHz Translator Type: Voltage Level Channel Type: Bidirectional Channels per Circuit: 4 Voltage - VCCA: 0.8V ~ 4.5V Voltage - VCCB: 1.8V ~ 5.5V Supplier Device Package: 14-VQFN (3.5x3.5) Temperature Range - Operating: -40°C ~ 125°C Manufacturer Package: 14-VFQFN Exposed Pad Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 3,000 MSL Level: 2 (1 Year)
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 805128-LSF0204DRGYR Packaging: Reel Mounting Style: SMD Features: Auto-Direction Sensing Number of Circuits: 1 Output Type: Open Drain, Push-Pull Data Rate: 100MHz Translator Type: Voltage Level Channel Type: Bidirectional Channels per Circuit: 4 Voltage - VCCA: 0.8V ~ 4.5V Voltage - VCCB: 1.8V ~ 5.5V Supplier Device Package: 14-VQFN (3.5x3.5) Temperature Range - Operating: -40°C ~ 125°C Manufacturer Package: 14-VFQFN Exposed Pad Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 3,000 MSL Level: 2 (1 Year)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Translators, Level Shifters - LSF0204DRGYR - 805128-LSF0204DRGYR - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Translators, Level Shifters - LSF0204DRGYR
805128-LSF0204DRGYR
Logic - Logic - Translators, Level Shifters - LSF0204DRGYR 805128-LSF0204DRGYR
Manufacturer: Texas Instruments Win Source Part Number: 805128-LSF0204DRGYR Packaging: Reel Mounting Style: SMD Features: Auto-Direction Sensing Number of Circuits: 1 Output Type: Open Drain, Push-Pull Data Rate: 100MHz Translator Type: Voltage Level Channel Type: Bidirectional Channels per Circuit: 4 Voltage - VCCA: 0.8V ~ 4.5V Voltage - VCCB: 1.8V ~ 5.5V Supplier Device Package: 14-VQFN (3.5x3.5) Temperature Range - Operating: -40°C ~ 125°C Manufacturer Package: 14-VFQFN Exposed Pad Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 3,000 MSL Level: 2 (1 Year)

Manufacturer: Texas Instruments
Win Source Part Number: 805128-LSF0204DRGYR
Packaging: Reel
Mounting Style: SMD
Features: Auto-Direction Sensing
Number of Circuits: 1
Output Type: Open Drain, Push-Pull
Data Rate: 100MHz
Translator Type: Voltage Level
Channel Type: Bidirectional
Channels per Circuit: 4
Voltage - VCCA: 0.8V ~ 4.5V
Voltage - VCCB: 1.8V ~ 5.5V
Supplier Device Package: 14-VQFN (3.5x3.5)
Temperature Range - Operating: -40°C ~ 125°C
Manufacturer Package: 14-VFQFN Exposed Pad
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 3,000
MSL Level: 2 (1 Year)

Buy Now
Translators, Level Shifters - 296-LSF0204DRGYRTR-ND - DigiKey
Thief River Falls, MN, United States
Translators, Level Shifters
296-LSF0204DRGYRTR-ND
Translators, Level Shifters 296-LSF0204DRGYRTR-ND
Voltage Level Translator Bidirectional 1 Circuit 4 Channel 100MHz 14-VQFN (3.5x3.5)

Voltage Level Translator Bidirectional 1 Circuit 4 Channel 100MHz 14-VQFN (3.5x3.5)

Buy Now Datasheet
Translators, Level Shifters - 296-LSF0204DRGYRCT-ND - DigiKey
Thief River Falls, MN, United States
Translators, Level Shifters
296-LSF0204DRGYRCT-ND
Translators, Level Shifters 296-LSF0204DRGYRCT-ND
Voltage Level Translator Bidirectional 1 Circuit 4 Channel 100MHz 14-VQFN (3.5x3.5)

Voltage Level Translator Bidirectional 1 Circuit 4 Channel 100MHz 14-VQFN (3.5x3.5)

Buy Now Datasheet
Translators, Level Shifters - 296-LSF0204DRGYRDKR-ND - DigiKey
Thief River Falls, MN, United States
Translators, Level Shifters
296-LSF0204DRGYRDKR-ND
Translators, Level Shifters 296-LSF0204DRGYRDKR-ND
Voltage Level Translator Bidirectional 1 Circuit 4 Channel 100MHz 14-VQFN (3.5x3.5)

Voltage Level Translator Bidirectional 1 Circuit 4 Channel 100MHz 14-VQFN (3.5x3.5)

Buy Now Datasheet
Translators, Level Shifters - LSF0204DRGYR - ODG (Origin Data Global)
Shenzhen, China
Translators, Level Shifters
LSF0204DRGYR
Translators, Level Shifters LSF0204DRGYR
IC TRNSLTR BIDIRECTIONAL 14VQFN

IC TRNSLTR BIDIRECTIONAL 14VQFN

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Translators, Level Shifters - LSF0204DRGYR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Translators, Level Shifters
LSF0204DRGYR
Integrated Circuits (ICs) - Logic - Translators, Level Shifters LSF0204DRGYR
IC TRANSLTR BIDIRECTIONAL 14VQFN

IC TRANSLTR BIDIRECTIONAL 14VQFN

Supplier's Site
Logic - Translators, Level Shifters - LSF0204DRGYR - Lingto Electronic Limited
Shenzhen, China
Logic - Translators, Level Shifters
LSF0204DRGYR
Logic - Translators, Level Shifters LSF0204DRGYR
IC TRNSLTR BIDIRECTIONAL 14VQFN

IC TRNSLTR BIDIRECTIONAL 14VQFN

Supplier's Site Datasheet
Translators, Level Shifters - LSF0204DRGYR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Translators, Level Shifters
LSF0204DRGYR
Translators, Level Shifters LSF0204DRGYR
Voltage Level Translator Bidirectional 1 Circuit 4 Channel 100MHz 14-VQFN (3.5x3.5)

Voltage Level Translator Bidirectional 1 Circuit 4 Channel 100MHz 14-VQFN (3.5x3.5)

Buy Now

Technical Specifications

  Win Source Electronics DigiKey ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Logic Level Translators Logic Level Translators Logic Level Translators Logic Level Translators Logic Level Translators Logic Level Translators
Product Number 805128-LSF0204DRGYR 296-LSF0204DRGYRTR-ND LSF0204DRGYR LSF0204DRGYR LSF0204DRGYR LSF0204DRGYR
Product Name Logic - Logic - Translators, Level Shifters - LSF0204DRGYR Translators, Level Shifters Translators, Level Shifters Integrated Circuits (ICs) - Logic - Translators, Level Shifters Logic - Translators, Level Shifters Translators, Level Shifters
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Translator ICs - 1922407 - RS Components, Ltd.
RS Components, Ltd.
Specs
Logic Family ECL; LVPECL
Package Type μMAX
Output Type LVPECL
View Details
Logic - Translators, Level Shifters - 74AVCAH164245ZRDR - Lingto Electronic Limited
Specs
Translation Both
View Details
2 suppliers
1-bit bidirectional multi-voltage level translator; open-drain; push-pull - LSF0101GMX - Nexperia B.V.
Specs
Translation Up; Down
Package Type SOT886 SOT886
Features RoHS; ESD Protection
View Details
6 suppliers