Texas Instruments High-Performance Analog Integrated Circuits (ICs) - Logic - Translators, Level Shifters 2N7001TQDCKRQ1

Description
Win Source Part Number: 964364-2N7001TQDCKRQ 1 Category: Integrated Circuits (ICs)>Logic - Translators, Level Shifters Series: Automotive, AEC-Q100 Package: Tape & Reel Number of Circuits: 1 Standard Package: 3,000 Mounting: SMD (SMT) Output Type: Push-Pull Data Rate: 100Mbps Translator Type: Voltage Level Channel Type: Unidirectional Channels per Circuit: 1 Voltage - VCCA: 1.65 V ~ 3.6 V Voltage - VCCB: 1.65 V ~ 3.6 V Input Signal: CMOS Output Signal: CMOS Package / Case: 5-TSSOP, SC-70-5, SOT-353 Supplier Device Package: SC-70-5 Temperature Range - Operating: -40°C ~ 125°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 77 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 296-2N7001TQDCKRQ1CT ,296-2N7001TQDCKRQ1T R,296-2N7001TQDCKRQ1 DKR Base Product Number: 2N7001
Request a Quote Datasheet
Description
Win Source Part Number: 964364-2N7001TQDCKRQ 1 Category: Integrated Circuits (ICs)>Logic - Translators, Level Shifters Series: Automotive, AEC-Q100 Package: Tape & Reel Number of Circuits: 1 Standard Package: 3,000 Mounting: SMD (SMT) Output Type: Push-Pull Data Rate: 100Mbps Translator Type: Voltage Level Channel Type: Unidirectional Channels per Circuit: 1 Voltage - VCCA: 1.65 V ~ 3.6 V Voltage - VCCB: 1.65 V ~ 3.6 V Input Signal: CMOS Output Signal: CMOS Package / Case: 5-TSSOP, SC-70-5, SOT-353 Supplier Device Package: SC-70-5 Temperature Range - Operating: -40°C ~ 125°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 77 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 296-2N7001TQDCKRQ1CT ,296-2N7001TQDCKRQ1T R,296-2N7001TQDCKRQ1 DKR Base Product Number: 2N7001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Logic - Translators, Level Shifters - 964364-2N7001TQDCKRQ1 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - Translators, Level Shifters
964364-2N7001TQDCKRQ1
Integrated Circuits (ICs) - Logic - Translators, Level Shifters 964364-2N7001TQDCKRQ1
Win Source Part Number: 964364-2N7001TQDCKRQ 1 Category: Integrated Circuits (ICs)>Logic - Translators, Level Shifters Series: Automotive, AEC-Q100 Package: Tape & Reel Number of Circuits: 1 Standard Package: 3,000 Mounting: SMD (SMT) Output Type: Push-Pull Data Rate: 100Mbps Translator Type: Voltage Level Channel Type: Unidirectional Channels per Circuit: 1 Voltage - VCCA: 1.65 V ~ 3.6 V Voltage - VCCB: 1.65 V ~ 3.6 V Input Signal: CMOS Output Signal: CMOS Package / Case: 5-TSSOP, SC-70-5, SOT-353 Supplier Device Package: SC-70-5 Temperature Range - Operating: -40°C ~ 125°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 77 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 296-2N7001TQDCKRQ1CT ,296-2N7001TQDCKRQ1T R,296-2N7001TQDCKRQ1 DKR Base Product Number: 2N7001

Win Source Part Number: 964364-2N7001TQDCKRQ1
Category: Integrated Circuits (ICs)>Logic - Translators, Level Shifters
Series: Automotive, AEC-Q100
Package: Tape & Reel
Number of Circuits: 1
Standard Package: 3,000
Mounting: SMD (SMT)
Output Type: Push-Pull
Data Rate: 100Mbps
Translator Type: Voltage Level
Channel Type: Unidirectional
Channels per Circuit: 1
Voltage - VCCA: 1.65 V ~ 3.6 V
Voltage - VCCB: 1.65 V ~ 3.6 V
Input Signal: CMOS
Output Signal: CMOS
Package / Case: 5-TSSOP, SC-70-5, SOT-353
Supplier Device Package: SC-70-5
Temperature Range - Operating: -40°C ~ 125°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 77 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: 296-2N7001TQDCKRQ1CT,296-2N7001TQDCKRQ1TR,296-2N7001TQDCKRQ1DKR
Base Product Number: 2N7001

Buy Now
Translators, Level Shifters - 296-2N7001TQDCKRQ1TR-ND - DigiKey
Thief River Falls, MN, United States
Translators, Level Shifters
296-2N7001TQDCKRQ1TR-ND
Translators, Level Shifters 296-2N7001TQDCKRQ1TR-ND
Voltage Level Translator Unidirectional 1 Circuit 1 Channel 100Mbps SC-70-5

Voltage Level Translator Unidirectional 1 Circuit 1 Channel 100Mbps SC-70-5

Buy Now Datasheet
Translators, Level Shifters - 296-2N7001TQDCKRQ1DKR-ND - DigiKey
Thief River Falls, MN, United States
Translators, Level Shifters
296-2N7001TQDCKRQ1DKR-ND
Translators, Level Shifters 296-2N7001TQDCKRQ1DKR-ND
Voltage Level Translator Unidirectional 1 Circuit 1 Channel 100Mbps SC-70-5

Voltage Level Translator Unidirectional 1 Circuit 1 Channel 100Mbps SC-70-5

Buy Now Datasheet
Translators, Level Shifters - 296-2N7001TQDCKRQ1CT-ND - DigiKey
Thief River Falls, MN, United States
Translators, Level Shifters
296-2N7001TQDCKRQ1CT-ND
Translators, Level Shifters 296-2N7001TQDCKRQ1CT-ND
Voltage Level Translator Unidirectional 1 Circuit 1 Channel 100Mbps SC-70-5

Voltage Level Translator Unidirectional 1 Circuit 1 Channel 100Mbps SC-70-5

Buy Now Datasheet
Logic ICs >> Translators / Level Shifters - 2N7001TQDCKRQ1 - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Logic ICs >> Translators / Level Shifters
2N7001TQDCKRQ1
Logic ICs >> Translators / Level Shifters 2N7001TQDCKRQ1
1.65V~3.6V 1 1 1.65V~3.6V 100Mbps SC-70-5 Translators / Level Shifters ROHS

1.65V~3.6V 1 1 1.65V~3.6V 100Mbps SC-70-5 Translators / Level Shifters ROHS

Supplier's Site Datasheet
Translators, Level Shifters - 2N7001TQDCKRQ1 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Translators, Level Shifters
2N7001TQDCKRQ1
Translators, Level Shifters 2N7001TQDCKRQ1
Voltage Level Translator Unidirectional 1 Circuit 1 Channel 100Mbps SC-70-5

Voltage Level Translator Unidirectional 1 Circuit 1 Channel 100Mbps SC-70-5

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Translators, Level Shifters - 2N7001TQDCKRQ1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Translators, Level Shifters
2N7001TQDCKRQ1
Integrated Circuits (ICs) - Logic - Translators, Level Shifters 2N7001TQDCKRQ1
IC TRANSLATOR UNIDIR SC70-5

IC TRANSLATOR UNIDIR SC70-5

Supplier's Site
Logic - Translators, Level Shifters - 2N7001TQDCKRQ1 - Lingto Electronic Limited
Shenzhen, China
Logic - Translators, Level Shifters
2N7001TQDCKRQ1
Logic - Translators, Level Shifters 2N7001TQDCKRQ1
AUTOMOTIVE 1-BIT DUAL-SUPPLY BUF

AUTOMOTIVE 1-BIT DUAL-SUPPLY BUF

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey LCSC Electronics Technology (HK) Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Logic Level Translators Logic Level Translators Logic Level Translators Logic Level Translators Logic Level Translators Logic Level Translators
Product Number 964364-2N7001TQDCKRQ1 296-2N7001TQDCKRQ1TR-ND 2N7001TQDCKRQ1 2N7001TQDCKRQ1 2N7001TQDCKRQ1 2N7001TQDCKRQ1
Product Name Integrated Circuits (ICs) - Logic - Translators, Level Shifters Translators, Level Shifters Logic ICs >> Translators / Level Shifters Translators, Level Shifters Integrated Circuits (ICs) - Logic - Translators, Level Shifters Logic - Translators, Level Shifters
Logic Family CMOS; CMOS CMOS CMOS CMOS; CMOS
Package Type SSOP TSSOP; 5-TSSOP, SC-70-5, SOT-353 SSOP; TSSOP; 5-TSSOP, SC-70-5, SOT-353 SSOP; TSSOP
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Translator ICs - 1906009P - RS Components, Ltd.
RS Components, Ltd.
Specs
Logic Family BiCMOS
Package Type SCT0
Output Type Open Drain, 3 State
View Details
4-bit dual-supply voltage level translating buffer with Schmitt-trigger; 3-state - NXU0104GU12-Q100X - Nexperia B.V.
Specs
Package Type SOT1174-1 SOT1174-1
Output Type 3-State
Features RoHS; ESD Protection
View Details
2 suppliers