Voltage Level Translator Bidirectional 1 Circuit 2 Channel 500Mbps 8-VSSOP
Win Source Part Number: 1256063-SN74AVC2T45D
Category: Integrated Circuits (ICs)>Logic - Translators, Level Shifters
Series: 74AVC
Package: Tape & Reel (TR)
Number of Circuits: 1
Standard Package: 3,000
Mounting: SMD (SMT)
Output Type: Tri-State, Non-Inverted
Data Rate: 500Mbps
Translator Type: Voltage Level
Channel Type: Bidirectional
Channels per Circuit: 2
Voltage - VCCA: 1.2 V ~ 3.6 V
Voltage - VCCB: 1.2 V ~ 3.6 V
Package / Case: 8-VFSOP (0.091", 2.30mm Width)
Supplier Device Package: 8-VSSOP
Temperature Range - Operating: -40°C ~ 85°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 82 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Base Product Number: SN74AVC2
IC TRNSLTR BIDIRECTIONAL US8
Voltage Level Translator Bidirectional 1 Circuit 2 Channel 500Mbps 8-VSSOP
| DigiKey | Win Source Electronics | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Logic Level Translators | Logic Level Translators | Logic Level Translators | Logic Level Translators |
| Product Number | SN74AVC2T45DCURE4-ND | 1256063-SN74AVC2T45DCURE4 | SN74AVC2T45DCURE4 | SN74AVC2T45DCURE4 |
| Product Name | Translators, Level Shifters | Integrated Circuits (ICs) - Logic - Translators, Level Shifters | Logic - Translators, Level Shifters | Translators, Level Shifters |
| Package Type | "8-VFSOP (0.091"", 2.30mm Width)" | SSOP | 8-VFSOP (0.091\", 2.30mm Width) |