Texas Instruments Standard Linear and Logic Translators, Level Shifters SN74AVCH1T45DCKT

Description
Voltage Level Translator Bidirectional 1 Circuit 1 Channel 500Mbps SC-70-6
Request a Quote Datasheet
Description
Voltage Level Translator Bidirectional 1 Circuit 1 Channel 500Mbps SC-70-6
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Translators, Level Shifters - 296-32282-6-ND - DigiKey
Thief River Falls, MN, United States
Translators, Level Shifters
296-32282-6-ND
Translators, Level Shifters 296-32282-6-ND
Voltage Level Translator Bidirectional 1 Circuit 1 Channel 500Mbps SC-70-6

Voltage Level Translator Bidirectional 1 Circuit 1 Channel 500Mbps SC-70-6

Buy Now Datasheet
Translators, Level Shifters - 296-32282-2-ND - DigiKey
Thief River Falls, MN, United States
Translators, Level Shifters
296-32282-2-ND
Translators, Level Shifters 296-32282-2-ND
Voltage Level Translator Bidirectional 1 Circuit 1 Channel 500Mbps SC-70-6

Voltage Level Translator Bidirectional 1 Circuit 1 Channel 500Mbps SC-70-6

Buy Now Datasheet
Translators, Level Shifters - 296-32282-1-ND - DigiKey
Thief River Falls, MN, United States
Translators, Level Shifters
296-32282-1-ND
Translators, Level Shifters 296-32282-1-ND
Voltage Level Translator Bidirectional 1 Circuit 1 Channel 500Mbps SC-70-6

Voltage Level Translator Bidirectional 1 Circuit 1 Channel 500Mbps SC-70-6

Buy Now Datasheet
Translators, Level Shifters - SN74AVCH1T45DCKT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Translators, Level Shifters
SN74AVCH1T45DCKT
Translators, Level Shifters SN74AVCH1T45DCKT
Voltage Level Translator Bidirectional 1 Circuit 1 Channel 500Mbps SC-70-6

Voltage Level Translator Bidirectional 1 Circuit 1 Channel 500Mbps SC-70-6

Buy Now
Logic - Translators, Level Shifters - SN74AVCH1T45DCKT - Lingto Electronic Limited
Shenzhen, China
Logic - Translators, Level Shifters
SN74AVCH1T45DCKT
Logic - Translators, Level Shifters SN74AVCH1T45DCKT
IC TRNSLTR BIDIRECTIONAL SC70-6

IC TRNSLTR BIDIRECTIONAL SC70-6

Supplier's Site Datasheet
Ic, 74Avch, Transceiver, Sc706; No. Of Inputs Texas Instruments - 40AH5388 - Newark, An Avnet Company
Chicago, IL, United States
Ic, 74Avch, Transceiver, Sc706; No. Of Inputs Texas Instruments
40AH5388
Ic, 74Avch, Transceiver, Sc706; No. Of Inputs Texas Instruments 40AH5388
IC, 74AVCH, TRANSCEIVER, SC706; No. of Inputs:1; Output Current:12mA; Propagation Delay:2.8ns; No. of Pins:6Pins; Logic Case Style:SC-70; Supply Voltage Min:1.2V; Supply Voltage Max:3.6V; Operating Temperature Min:-40°C; Operating RoHS Compliant: Yes

IC, 74AVCH, TRANSCEIVER, SC706; No. of Inputs:1; Output Current:12mA; Propagation Delay:2.8ns; No. of Pins:6Pins; Logic Case Style:SC-70; Supply Voltage Min:1.2V; Supply Voltage Max:3.6V; Operating Temperature Min:-40°C; Operating RoHS Compliant: Yes

Supplier's Site
Translators, Level Shifters - SN74AVCH1T45DCKT - ODG (Origin Data Global)
Shenzhen, China
Translators, Level Shifters
SN74AVCH1T45DCKT
Translators, Level Shifters SN74AVCH1T45DCKT
IC TRNSLTR BIDIRECTIONAL SC70-6

IC TRNSLTR BIDIRECTIONAL SC70-6

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Translators, Level Shifters - SN74AVCH1T45DCKT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Translators, Level Shifters
SN74AVCH1T45DCKT
Integrated Circuits (ICs) - Logic - Translators, Level Shifters SN74AVCH1T45DCKT
IC TRANSLTR BIDIRECTIONAL SC70-6

IC TRANSLTR BIDIRECTIONAL SC70-6

Supplier's Site

Technical Specifications

  DigiKey Quarktwin Technology Ltd. Lingto Electronic Limited Newark, An Avnet Company ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Logic Level Translators Logic Level Translators Logic Level Translators Logic Level Translators Logic Level Translators Logic Level Translators
Product Number 296-32282-6-ND SN74AVCH1T45DCKT SN74AVCH1T45DCKT 40AH5388 SN74AVCH1T45DCKT SN74AVCH1T45DCKT
Product Name Translators, Level Shifters Translators, Level Shifters Logic - Translators, Level Shifters Ic, 74Avch, Transceiver, Sc706; No. Of Inputs Texas Instruments Translators, Level Shifters Integrated Circuits (ICs) - Logic - Translators, Level Shifters
Package Type TSSOP; 6-TSSOP, SC-88, SOT-363 SSOP; TSSOP; 6-TSSOP, SC-88, SOT-363 6-TSSOP, SC-88, SOT-363 SSOP; TSSOP
Output Type 3-State; Inverted 3-State; Tri-State, Non-Inverted Tri-State, Non-Inverted
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Features RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Translator ICs - 1922407 - RS Components, Ltd.
RS Components, Ltd.
Specs
Logic Family ECL; LVPECL
Package Type μMAX
Output Type LVPECL
View Details
Translators, Level Shifters - 1727-4597-2-ND - DigiKey
Specs
Package Type 8-XFDFN
Output Type 3-State; Inverted
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
3 suppliers