Texas Instruments Standard Linear and Logic Logic - Logic - Translators, Level Shifters - SN74AVC2T244DQMR SN74AVC2T244DQMR

Description
Manufacturer: Texas Instruments Win Source Part Number: 803498-SN74AVC2T244D QMR Packaging: Reel Mounting Style: SMD Number of Circuits: 1 Output Type: Tri-State, Non-Inverted Data Rate: 380Mbps Translator Type: Voltage Level Channel Type: Unidirectional Channels per Circuit: 2 Voltage - VCCA: 0.9V ~ 3.6V Voltage - VCCB: 0.9V ~ 3.6V Supplier Device Package: 8-X2SON (1.8x1.2) Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 8-XFDFN Popularity: Medium Fake Threat In the Open Market: 74 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 3,000 MSL Level: 1 (Unlimited) Part Number Series: 74AVC2T244
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 803498-SN74AVC2T244D QMR Packaging: Reel Mounting Style: SMD Number of Circuits: 1 Output Type: Tri-State, Non-Inverted Data Rate: 380Mbps Translator Type: Voltage Level Channel Type: Unidirectional Channels per Circuit: 2 Voltage - VCCA: 0.9V ~ 3.6V Voltage - VCCB: 0.9V ~ 3.6V Supplier Device Package: 8-X2SON (1.8x1.2) Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 8-XFDFN Popularity: Medium Fake Threat In the Open Market: 74 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 3,000 MSL Level: 1 (Unlimited) Part Number Series: 74AVC2T244
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Translators, Level Shifters - SN74AVC2T244DQMR - 803498-SN74AVC2T244DQMR - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Translators, Level Shifters - SN74AVC2T244DQMR
803498-SN74AVC2T244DQMR
Logic - Logic - Translators, Level Shifters - SN74AVC2T244DQMR 803498-SN74AVC2T244DQMR
Manufacturer: Texas Instruments Win Source Part Number: 803498-SN74AVC2T244D QMR Packaging: Reel Mounting Style: SMD Number of Circuits: 1 Output Type: Tri-State, Non-Inverted Data Rate: 380Mbps Translator Type: Voltage Level Channel Type: Unidirectional Channels per Circuit: 2 Voltage - VCCA: 0.9V ~ 3.6V Voltage - VCCB: 0.9V ~ 3.6V Supplier Device Package: 8-X2SON (1.8x1.2) Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 8-XFDFN Popularity: Medium Fake Threat In the Open Market: 74 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 3,000 MSL Level: 1 (Unlimited) Part Number Series: 74AVC2T244

Manufacturer: Texas Instruments
Win Source Part Number: 803498-SN74AVC2T244DQMR
Packaging: Reel
Mounting Style: SMD
Number of Circuits: 1
Output Type: Tri-State, Non-Inverted
Data Rate: 380Mbps
Translator Type: Voltage Level
Channel Type: Unidirectional
Channels per Circuit: 2
Voltage - VCCA: 0.9V ~ 3.6V
Voltage - VCCB: 0.9V ~ 3.6V
Supplier Device Package: 8-X2SON (1.8x1.2)
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Package: 8-XFDFN
Popularity: Medium
Fake Threat In the Open Market: 74 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 3,000
MSL Level: 1 (Unlimited)
Part Number Series: 74AVC2T244

Buy Now
Translators, Level Shifters - 296-29674-2-ND - DigiKey
Thief River Falls, MN, United States
Translators, Level Shifters
296-29674-2-ND
Translators, Level Shifters 296-29674-2-ND
Voltage Level Translator Unidirectional 1 Circuit 2 Channel 380Mbps 8-X2SON (1.8x1.2)

Voltage Level Translator Unidirectional 1 Circuit 2 Channel 380Mbps 8-X2SON (1.8x1.2)

Buy Now Datasheet
Translators, Level Shifters - 296-29674-6-ND - DigiKey
Thief River Falls, MN, United States
Translators, Level Shifters
296-29674-6-ND
Translators, Level Shifters 296-29674-6-ND
Voltage Level Translator Unidirectional 1 Circuit 2 Channel 380Mbps 8-X2SON (1.8x1.2)

Voltage Level Translator Unidirectional 1 Circuit 2 Channel 380Mbps 8-X2SON (1.8x1.2)

Buy Now Datasheet
Translators, Level Shifters - 296-29674-1-ND - DigiKey
Thief River Falls, MN, United States
Translators, Level Shifters
296-29674-1-ND
Translators, Level Shifters 296-29674-1-ND
Voltage Level Translator Unidirectional 1 Circuit 2 Channel 380Mbps 8-X2SON (1.8x1.2)

Voltage Level Translator Unidirectional 1 Circuit 2 Channel 380Mbps 8-X2SON (1.8x1.2)

Buy Now Datasheet
Translator ICs - 8143871 - RS Components, Ltd.
Corby, Northants, United Kingdom
Translator ICs
8143871
Translator ICs 8143871
Texas Instruments,SN74AVC2 T244DQMR,IC,

Texas Instruments,SN74AVC2T244DQMR,IC,

Supplier's Site
Translator ICs - 8143871P - RS Components, Ltd.
Corby, Northants, United Kingdom
Translator ICs
8143871P
Translator ICs 8143871P
Texas Instruments,SN74AVC2 T244DQMR,IC,

Texas Instruments,SN74AVC2T244DQMR,IC,

Supplier's Site
Translator ICs - 1628334 - RS Components, Ltd.
Corby, Northants, United Kingdom
Translator ICs
1628334
Translator ICs 1628334
Texas Instruments,SN74AVC2 T244DQMR,IC,

Texas Instruments,SN74AVC2T244DQMR,IC,

Supplier's Site
Translators, Level Shifters - SN74AVC2T244DQMR - ODG (Origin Data Global)
Shenzhen, China
Translators, Level Shifters
SN74AVC2T244DQMR
Translators, Level Shifters SN74AVC2T244DQMR
IC TRNSLTR UNIDIRECTIONAL 8X2SON

IC TRNSLTR UNIDIRECTIONAL 8X2SON

Supplier's Site Datasheet
Logic - Translators, Level Shifters - SN74AVC2T244DQMR - Lingto Electronic Limited
Shenzhen, China
Logic - Translators, Level Shifters
SN74AVC2T244DQMR
Logic - Translators, Level Shifters SN74AVC2T244DQMR
IC TRNSLTR UNIDIRECTIONAL 8X2SON

IC TRNSLTR UNIDIRECTIONAL 8X2SON

Supplier's Site Datasheet
Translators, Level Shifters - SN74AVC2T244DQMR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Translators, Level Shifters
SN74AVC2T244DQMR
Translators, Level Shifters SN74AVC2T244DQMR
Voltage Level Translator Unidirectional 1 Circuit 2 Channel 380Mbps 8-X2SON (1.8x1.2)

Voltage Level Translator Unidirectional 1 Circuit 2 Channel 380Mbps 8-X2SON (1.8x1.2)

Buy Now
Integrated Circuits (ICs) - Logic - Translators, Level Shifters - SN74AVC2T244DQMR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Translators, Level Shifters
SN74AVC2T244DQMR
Integrated Circuits (ICs) - Logic - Translators, Level Shifters SN74AVC2T244DQMR
IC TRANSLATOR UNIDIR 8X2SON

IC TRANSLATOR UNIDIR 8X2SON

Supplier's Site
Bus Transceiver, Dual Bit, 8X2Son; No. Of Inputs Texas Instruments - 26AJ9261 - Newark, An Avnet Company
Chicago, IL, United States
Bus Transceiver, Dual Bit, 8X2Son; No. Of Inputs Texas Instruments
26AJ9261
Bus Transceiver, Dual Bit, 8X2Son; No. Of Inputs Texas Instruments 26AJ9261
BUS TRANSCEIVER, DUAL BIT, 8X2SON; No. of Inputs:2; Output Current:24mA; Propagation Delay:20ns; No. of Pins:8Pins; Logic Case Style:X2SON; Supply Voltage Min:900mV; Supply Voltage Max:3.6V; Operating Temperature Min:-40°C; OperatingRoHS Compliant: Yes

BUS TRANSCEIVER, DUAL BIT, 8X2SON; No. of Inputs:2; Output Current:24mA; Propagation Delay:20ns; No. of Pins:8Pins; Logic Case Style:X2SON; Supply Voltage Min:900mV; Supply Voltage Max:3.6V; Operating Temperature Min:-40°C; OperatingRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey RS Components, Ltd. RS Components, Ltd. ODG (Origin Data Global) Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Logic Level Translators Logic Level Translators Logic Level Translators Logic Level Translators Logic Level Translators Logic Level Translators Logic Level Translators Logic Level Translators Logic Level Translators
Product Number 803498-SN74AVC2T244DQMR 296-29674-2-ND 8143871 8143871P SN74AVC2T244DQMR SN74AVC2T244DQMR SN74AVC2T244DQMR SN74AVC2T244DQMR 26AJ9261
Product Name Logic - Logic - Translators, Level Shifters - SN74AVC2T244DQMR Translators, Level Shifters Translator ICs Translator ICs Translators, Level Shifters Logic - Translators, Level Shifters Translators, Level Shifters Integrated Circuits (ICs) - Logic - Translators, Level Shifters Bus Transceiver, Dual Bit, 8X2Son; No. Of Inputs Texas Instruments
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 C (-40 F)
Package Type 8-XFDFN X2son X2SON 8-XFDFN 8-XFDFN
Output Type 3-State; Inverted 3-State; 3 State 3-State; 3 State Tri-State, Non-Inverted 3-State; Tri-State, Non-Inverted
Logic Family Avc AVC
Unlock Full Specs
to access all available technical data

Similar Products

SN74GTLP1394 2-Bit LVTTL-to-GTLP Adj-Edge-Rate Bus Xcvr w/Split LVTTL Port, Feedback Path, & Selectable Polarity - SN74GTLP1394PW - Texas Instruments
Specs
Logic Family TTL; GTL
Package Type TSSOP,TVSOP,SOIC,VQFN
Input Voltage 3.15 to 3.45 volts
View Details
3 suppliers
Dual supply translating transceiver; auto direction sensing; 3-state - NXB0106PWJ - Nexperia B.V.
Specs
Package Type SOT403-1 SOT403-1
Features RoHS; ESD Protection
Operating Temperature 125 C (257 F)
View Details
2 suppliers
Logic - Translators, Level Shifters - 100398QCX - Lingto Electronic Limited
Specs
Logic Family TTL; ECL; ECL
Translation Both
View Details