Voltage Level Translator Bidirectional 1 Circuit 2 Channel SM8
Voltage Level Translator Bidirectional 1 Circuit 2 Channel SM8
Voltage Level Translator Bidirectional 1 Circuit 2 Channel SM8
IC TRNSLTR BIDIRECTIONAL SM8
VOLTAGE LEVEL TRANSLATOR, DUAL, SSOP-8; No. of Inputs:2; Output Current:64mA; Propagation Delay:1.5ns; No. of Pins:8Pins; Logic Case Style:SSOP; Supply Voltage Min:1.2V; Supply Voltage Max:3.3V; Operating Temperature Min:-40°C; RoHS Compliant: Yes
PCA9306DCTR / PCA9306DCUR; No. of Inputs:2; Output Current:64mA; Propagation Delay:1.5ns; No. of Pins:8Pins; Logic Case Style:SSOP; Supply Voltage Min:1.2V; Supply Voltage Max:5V; Operating Temperature Min:-40°C; Operating RoHS Compliant: Yes
Voltage Level Translator Bidirectional 1 Circuit 2 Channel SM8
IC TRNSLTR BIDIRECTIONAL SM8
IC TRANSLATOR BIDIRECTIONAL SM8
| RS Components, Ltd. | RS Components, Ltd. | DigiKey | ODG (Origin Data Global) | Newark, An Avnet Company | Newark, An Avnet Company | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Logic Level Translators | Logic Level Translators | Logic Level Translators | Logic Level Translators | Logic Level Translators | Logic Level Translators | Logic Level Translators | Logic Level Translators | Logic Level Translators |
| Product Number | 6627418 | 6627418P | 296-32200-1-ND | PCA9306DCTT | 28AH4649 | 77AH4755 | PCA9306DCTT | PCA9306DCTT | PCA9306DCTT |
| Product Name | Translator ICs | Translator ICs | Translators, Level Shifters | Translators, Level Shifters | Voltage Level Translator, Dual, Ssop-8; No. Of Inputs Texas Instruments | Pca9306Dctr / Pca9306Dcur; No. Of Inputs Texas Instruments | Translators, Level Shifters | Logic - Translators, Level Shifters | Integrated Circuits (ICs) - Logic - Translators, Level Shifters |
| Logic Family | I2C | I2C | |||||||
| Package Type | SSOP; Ssop | SSOP; SSOP | "8-LSSOP, 8-MSOP (0.110"", 2.80mm Width)" | 8-LSSOP, 8-MSOP (0.110", 2.80mm Width) | SSOP; 8-LSSOP, 8-MSOP (0.110\", 2.80mm Width) | SSOP | |||
| Output Type | 3-State; 3 State | 3-State; 3 State | Open Drain; Push-Pull | Open Drain, Push-Pull | Open Drain; Open Drain, Push-Pull | ||||
| Features | RoHS | RoHS | Auto-direction Sensing | RoHS | RoHS | RoHS | Auto-direction Sensing | ||
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 C (-40 F) | -40 C (-40 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) |