Win Source Part Number: 1256088-PCA9306DCURE
Category: Integrated Circuits (ICs)>Logic - Translators, Level Shifters
Features: Auto-Direction Sensing
Package: Tape & Reel (TR)
Number of Circuits: 1
Standard Package: 3,000
Mounting: SMD (SMT)
Output Type: Open Drain, Push-Pull
Translator Type: Voltage Level
Channel Type: Bidirectional
Channels per Circuit: 2
Voltage - VCCA: 1.2 V ~ 3.3 V
Voltage - VCCB: 1.8 V ~ 5.5 V
Package / Case: 8-VFSOP (0.091", 2.30mm Width)
Supplier Device Package: 8-VSSOP
Temperature Range - Operating: -40°C ~ 105°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 82 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Base Product Number: PCA9306
Product Status: Last Time Buy
Voltage Level Translator Bidirectional 1 Circuit 2 Channel 8-VSSOP
Voltage Level Translator Bidirectional 1 Circuit 2 Channel 8-VSSOP
IC TRNSLTR BIDIRECTIONAL 8VSSOP
| Win Source Electronics | DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Logic Level Translators | Logic Level Translators | Logic Level Translators | Logic Level Translators |
| Product Number | 1256088-PCA9306DCURE4 | PCA9306DCURE4-ND | PCA9306DCURE4 | PCA9306DCURE4 |
| Product Name | Integrated Circuits (ICs) - Logic - Translators, Level Shifters | Translators, Level Shifters | Translators, Level Shifters | Logic - Translators, Level Shifters |
| Package Type | SSOP | "8-VFSOP (0.091"", 2.30mm Width)" | 8-VFSOP (0.091\", 2.30mm Width) |