Texas Instruments High-Performance Analog Translators, Level Shifters SN10KHT5542NT

Description
TTL to ECL Translator, 8 Func, Inverted Output, BIPolar, PDIP24
Request a Quote Datasheet
Description
TTL to ECL Translator, 8 Func, Inverted Output, BIPolar, PDIP24
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - SN10KHT5542NT - Rochester Electronics
Newburyport, MA, United States
TTL to ECL Translator, 8 Func, Inverted Output, BIPolar, PDIP24

TTL to ECL Translator, 8 Func, Inverted Output, BIPolar, PDIP24

Supplier's Site Datasheet
Translators, Level Shifters - SN10KHT5542NT-ND - DigiKey
Thief River Falls, MN, United States
Translators, Level Shifters
SN10KHT5542NT-ND
Translators, Level Shifters SN10KHT5542NT-ND
Mixed Signal Translator Bidirectional 1 Circuit 8 Channel 24-PDIP

Mixed Signal Translator Bidirectional 1 Circuit 8 Channel 24-PDIP

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Translators, Level Shifters - 1256085-SN10KHT5542NT - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - Translators, Level Shifters
1256085-SN10KHT5542NT
Integrated Circuits (ICs) - Logic - Translators, Level Shifters 1256085-SN10KHT5542NT
Win Source Part Number: 1256085-SN10KHT5542N T Category: Integrated Circuits (ICs)>Logic - Translators, Level Shifters Package: Tube Number of Circuits: 1 Standard Package: 60 Output Type: Inverted Translator Type: Mixed Signal Channel Type: Bidirectional Channels per Circuit: 8 Input Signal: TTL Output Signal: ECL Mounting Type: Through Hole Package / Case: 24-DIP (0.300", 7.62mm) Supplier Device Package: 24-PDIP Temperature Range - Operating: 0°C ~ 75°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 59 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: TEXTISSN10KHT5542NT, 2156-SN10KHT5542NT-T I Base Product Number: SN10K Product Status: Obsolete

Win Source Part Number: 1256085-SN10KHT5542NT
Category: Integrated Circuits (ICs)>Logic - Translators, Level Shifters
Package: Tube
Number of Circuits: 1
Standard Package: 60
Output Type: Inverted
Translator Type: Mixed Signal
Channel Type: Bidirectional
Channels per Circuit: 8
Input Signal: TTL
Output Signal: ECL
Mounting Type: Through Hole
Package / Case: 24-DIP (0.300", 7.62mm)
Supplier Device Package: 24-PDIP
Temperature Range - Operating: 0°C ~ 75°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 59 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: TEXTISSN10KHT5542NT,2156-SN10KHT5542NT-TI
Base Product Number: SN10K
Product Status: Obsolete

Buy Now Datasheet
Translators, Level Shifters - SN10KHT5542NT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Translators, Level Shifters
SN10KHT5542NT
Translators, Level Shifters SN10KHT5542NT
Mixed Signal Translator Bidirectional 1 Circuit 8 Channel 24-PDIP

Mixed Signal Translator Bidirectional 1 Circuit 8 Channel 24-PDIP

Buy Now Datasheet

Technical Specifications

  Rochester Electronics DigiKey Win Source Electronics Quarktwin Technology Ltd.
Product Category Logic Level Translators Logic Level Translators Logic Level Translators Logic Level Translators
Product Number SN10KHT5542NT SN10KHT5542NT-ND 1256085-SN10KHT5542NT SN10KHT5542NT
Product Name Translators, Level Shifters Integrated Circuits (ICs) - Logic - Translators, Level Shifters Translators, Level Shifters
Logic Family TTL; ECL TTL; ECL TTL; ECL; TTL
Unlock Full Specs
to access all available technical data

Similar Products

Translator ICs - 1905964 - RS Components, Ltd.
RS Components, Ltd.
Specs
Logic Family BiCMOS
Package Type Tqfn
Output Type BiCMOS
View Details
Translators, Level Shifters - SN74AVCA406LGXYR-ND - DigiKey
Specs
Package Type BGA; 20-UFBGA
Output Type 3-State; Inverted
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
4 suppliers