Voltage Level Translator Unidirectional 4 Circuit 1 Channel 16-TSSOP
Voltage Level Translator Unidirectional 4 Circuit 1 Channel 16-TSSOP
Voltage Level Translator Unidirectional 4 Circuit 1 Channel 16-TSSOP
Voltage Level Translator Unidirectional 4 Circuit 1 Channel 16-TSSOP
QUAD VOLTAGE LEVEL SHIFTER, TSSOP-16; NO; MSL:MSL 1 - Unlimited; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes
IC TRANSLATOR UNIDIR 16TSSOP
IC TRNSLTR UNIDIR 16TSSOP
IC TRNSLTR UNIDIR 16TSSOP
| DigiKey | Quarktwin Technology Ltd. | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | Logic Level Translators | Logic Level Translators | Logic Level Translators | Logic Level Translators | Logic Level Translators | Logic Level Translators |
| Product Number | 296-12163-6-ND | CD40109BPWR | 29AH3552 | CD40109BPWR | CD40109BPWR | CD40109BPWR |
| Product Name | Translators, Level Shifters | Translators, Level Shifters | Quad Voltage Level Shifter, Tssop-16; No; Msl Texas Instruments | Integrated Circuits (ICs) - Logic - Translators, Level Shifters | Logic - Translators, Level Shifters | Translators, Level Shifters |
| Package Type | TSSOP; "16-TSSOP (0.173"", 4.40mm Width)" | SSOP; TSSOP; 16-TSSOP (0.173\", 4.40mm Width) | SSOP; TSSOP | 16-TSSOP (0.173", 4.40mm Width) |