Voltage Level Translator Bidirectional 1 Circuit 4 Channel 100MHz 12-DSBGA
Voltage Level Translator Bidirectional 1 Circuit 4 Channel 100MHz 12-DSBGA
Voltage Level Translator Bidirectional 1 Circuit 4 Channel 100MHz 12-DSBGA
Manufacturer: Texas Instruments
Win Source Part Number: 806141-LSF0204YZPR
Packaging: Reel
Mounting Style: SMD
Features: Auto-Direction Sensing
Number of Circuits: 1
Output Type: Open Drain, Push-Pull
Data Rate: 100MHz
Translator Type: Voltage Level
Channel Type: Bidirectional
Channels per Circuit: 4
Voltage - VCCA: 0.8V ~ 4.5V
Voltage - VCCB: 1.8V ~ 5.5V
Supplier Device Package: 12-DSBGA
Temperature Range - Operating: -40°C ~ 125°C
Manufacturer Package: 12-XFBGA, DSBGA
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 3,000
MSL Level: 1 (Unlimited)
IC TRNSLTR BIDIRECTIONAL 12DSBGA
Voltage Level Translator Bidirectional 1 Circuit 4 Channel 100MHz 12-DSBGA
IC TRANSLATOR BIDIR 12DSBGA
| DigiKey | Win Source Electronics | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Logic Level Translators | Logic Level Translators | Logic Level Translators | Logic Level Translators | Logic Level Translators |
| Product Number | 296-48613-2-ND | 806141-LSF0204YZPR | LSF0204YZPR | LSF0204YZPR | LSF0204YZPR |
| Product Name | Translators, Level Shifters | Logic - Logic - Translators, Level Shifters - LSF0204YZPR | Logic - Translators, Level Shifters | Translators, Level Shifters | Integrated Circuits (ICs) - Logic - Translators, Level Shifters |
| Package Type | 12-XFBGA, DSBGA | BGA; 12-XFBGA, DSBGA | BGA |