Texas Instruments High-Performance Analog Translators, Level Shifters 2N7001TDCKR

Description
Voltage Level Translator Unidirectional 1 Circuit 1 Channel 100Mbps SC-70-5
Request a Quote Datasheet
Description
Voltage Level Translator Unidirectional 1 Circuit 1 Channel 100Mbps SC-70-5
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Translators, Level Shifters - 296-50213-1-ND - DigiKey
Thief River Falls, MN, United States
Translators, Level Shifters
296-50213-1-ND
Translators, Level Shifters 296-50213-1-ND
Voltage Level Translator Unidirectional 1 Circuit 1 Channel 100Mbps SC-70-5

Voltage Level Translator Unidirectional 1 Circuit 1 Channel 100Mbps SC-70-5

Buy Now Datasheet
Translators, Level Shifters - 296-50213-2-ND - DigiKey
Thief River Falls, MN, United States
Translators, Level Shifters
296-50213-2-ND
Translators, Level Shifters 296-50213-2-ND
Voltage Level Translator Unidirectional 1 Circuit 1 Channel 100Mbps SC-70-5

Voltage Level Translator Unidirectional 1 Circuit 1 Channel 100Mbps SC-70-5

Buy Now Datasheet
Translators, Level Shifters - 296-50213-6-ND - DigiKey
Thief River Falls, MN, United States
Translators, Level Shifters
296-50213-6-ND
Translators, Level Shifters 296-50213-6-ND
Voltage Level Translator Unidirectional 1 Circuit 1 Channel 100Mbps SC-70-5

Voltage Level Translator Unidirectional 1 Circuit 1 Channel 100Mbps SC-70-5

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Translators, Level Shifters - 959288-2N7001TDCKR - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - Translators, Level Shifters
959288-2N7001TDCKR
Integrated Circuits (ICs) - Logic - Translators, Level Shifters 959288-2N7001TDCKR
Win Source Part Number: 959288-2N7001TDCKR Category: Integrated Circuits (ICs)>Logic - Translators, Level Shifters Package: Tape & Reel Number of Circuits: 1 Standard Package: 3,000 Mounting: SMD (SMT) Output Type: Push-Pull Data Rate: 100Mbps Translator Type: Voltage Level Channel Type: Unidirectional Channels per Circuit: 1 Voltage - VCCA: 1.65 V ~ 3.6 V Voltage - VCCB: 1.65 V ~ 3.6 V Input Signal: CMOS Output Signal: CMOS Package / Case: 5-TSSOP, SC-70-5, SOT-353 Supplier Device Package: SC-70-5 Temperature Range - Operating: -40°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 45 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 2N7001TDCKR-ND,296-5 0213-2,296-50213-6,2 96-50213-1 Base Product Number: 2N7001

Win Source Part Number: 959288-2N7001TDCKR
Category: Integrated Circuits (ICs)>Logic - Translators, Level Shifters
Package: Tape & Reel
Number of Circuits: 1
Standard Package: 3,000
Mounting: SMD (SMT)
Output Type: Push-Pull
Data Rate: 100Mbps
Translator Type: Voltage Level
Channel Type: Unidirectional
Channels per Circuit: 1
Voltage - VCCA: 1.65 V ~ 3.6 V
Voltage - VCCB: 1.65 V ~ 3.6 V
Input Signal: CMOS
Output Signal: CMOS
Package / Case: 5-TSSOP, SC-70-5, SOT-353
Supplier Device Package: SC-70-5
Temperature Range - Operating: -40°C ~ 125°C
ECCN: EAR99
Fake Threat In the Open Market: 45 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: 2N7001TDCKR-ND,296-50213-2,296-50213-6,296-50213-1
Base Product Number: 2N7001

Buy Now Datasheet
Translators, Level Shifters - 2N7001TDCKR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Translators, Level Shifters
2N7001TDCKR
Translators, Level Shifters 2N7001TDCKR
Voltage Level Translator Unidirectional 1 Circuit 1 Channel 100Mbps SC-70-5

Voltage Level Translator Unidirectional 1 Circuit 1 Channel 100Mbps SC-70-5

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Translators, Level Shifters - 2N7001TDCKR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Translators, Level Shifters
2N7001TDCKR
Integrated Circuits (ICs) - Logic - Translators, Level Shifters 2N7001TDCKR
IC TRANSLATOR UNIDIR SC70-5

IC TRANSLATOR UNIDIR SC70-5

Supplier's Site
Logic - Translators, Level Shifters - 2N7001TDCKR - Lingto Electronic Limited
Shenzhen, China
Logic - Translators, Level Shifters
2N7001TDCKR
Logic - Translators, Level Shifters 2N7001TDCKR
VOLTAGE TRANSLATOR

VOLTAGE TRANSLATOR

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Logic Level Translators Logic Level Translators Logic Level Translators Logic Level Translators Logic Level Translators
Product Number 296-50213-1-ND 959288-2N7001TDCKR 2N7001TDCKR 2N7001TDCKR 2N7001TDCKR
Product Name Translators, Level Shifters Integrated Circuits (ICs) - Logic - Translators, Level Shifters Translators, Level Shifters Integrated Circuits (ICs) - Logic - Translators, Level Shifters Logic - Translators, Level Shifters
Logic Family CMOS CMOS; CMOS CMOS; CMOS
Unlock Full Specs
to access all available technical data

Similar Products

Translator ICs - 7329443P - RS Components, Ltd.
RS Components, Ltd.
Specs
Logic Family LVCMOS
Package Type SOT-23
Output Type 3-State; 3 State
View Details
SN74GTL2007 12-Bit GTL-/GTL/GTL+ to LVTTL Translator - SN74GTL2007PWR - Texas Instruments
Specs
Logic Family TTL; GTL
Package Type TSSOP
Input Voltage 3 to 3.6 volts
View Details
5 suppliers
Translators, Level Shifters - 1727-2478-2-ND - DigiKey
Specs
Package Type 6-XFDFN
Output Type 3-State
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
5 suppliers