Texas Instruments High-Performance Analog Translators, Level Shifters SN74AVC1T45DRLR

Description
Voltage Level Translator Bidirectional 1 Circuit 1 Channel 500Mbps SOT-5X3
Request a Quote Datasheet
Description
Voltage Level Translator Bidirectional 1 Circuit 1 Channel 500Mbps SOT-5X3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Translators, Level Shifters - 296-21022-6-ND - DigiKey
Thief River Falls, MN, United States
Translators, Level Shifters
296-21022-6-ND
Translators, Level Shifters 296-21022-6-ND
Voltage Level Translator Bidirectional 1 Circuit 1 Channel 500Mbps SOT-5X3

Voltage Level Translator Bidirectional 1 Circuit 1 Channel 500Mbps SOT-5X3

Buy Now Datasheet
Translators, Level Shifters - 296-21022-1-ND - DigiKey
Thief River Falls, MN, United States
Translators, Level Shifters
296-21022-1-ND
Translators, Level Shifters 296-21022-1-ND
Voltage Level Translator Bidirectional 1 Circuit 1 Channel 500Mbps SOT-5X3

Voltage Level Translator Bidirectional 1 Circuit 1 Channel 500Mbps SOT-5X3

Buy Now Datasheet
Translators, Level Shifters - 296-21022-2-ND - DigiKey
Thief River Falls, MN, United States
Translators, Level Shifters
296-21022-2-ND
Translators, Level Shifters 296-21022-2-ND
Voltage Level Translator Bidirectional 1 Circuit 1 Channel 500Mbps SOT-5X3

Voltage Level Translator Bidirectional 1 Circuit 1 Channel 500Mbps SOT-5X3

Buy Now Datasheet
Logic - Translators, Level Shifters - SN74AVC1T45DRLR - Lingto Electronic Limited
Shenzhen, China
Logic - Translators, Level Shifters
SN74AVC1T45DRLR
Logic - Translators, Level Shifters SN74AVC1T45DRLR
IC TRNSLTR BIDIRECTIONAL 6SOT

IC TRNSLTR BIDIRECTIONAL 6SOT

Supplier's Site Datasheet
Transceiver W/volt Trans, 1Bit, Sot-563; No. Of Inputs Texas Instruments - 26AJ9259 - Newark, An Avnet Company
Chicago, IL, United States
Transceiver W/volt Trans, 1Bit, Sot-563; No. Of Inputs Texas Instruments
26AJ9259
Transceiver W/volt Trans, 1Bit, Sot-563; No. Of Inputs Texas Instruments 26AJ9259
TRANSCEIVER W/VOLT TRANS, 1BIT, SOT-563; No. of Inputs:1; Output Current:50mA; Propagation Delay:2.8ns; No. of Pins:6Pins; Logic Case Style:SOT-553; Supply Voltage Min:1.2V; Supply Voltage Max:3.6V; Operating Temperature Min:-40°C; RoHS Compliant: Yes

TRANSCEIVER W/VOLT TRANS, 1BIT, SOT-563; No. of Inputs:1; Output Current:50mA; Propagation Delay:2.8ns; No. of Pins:6Pins; Logic Case Style:SOT-553; Supply Voltage Min:1.2V; Supply Voltage Max:3.6V; Operating Temperature Min:-40°C; RoHS Compliant: Yes

Supplier's Site
Translators, Level Shifters - SN74AVC1T45DRLR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Translators, Level Shifters
SN74AVC1T45DRLR
Translators, Level Shifters SN74AVC1T45DRLR
Voltage Level Translator Bidirectional 1 Circuit 1 Channel 500Mbps SOT-5X3

Voltage Level Translator Bidirectional 1 Circuit 1 Channel 500Mbps SOT-5X3

Buy Now
Translators, Level Shifters - SN74AVC1T45DRLR - ODG (Origin Data Global)
Shenzhen, China
Translators, Level Shifters
SN74AVC1T45DRLR
Translators, Level Shifters SN74AVC1T45DRLR
IC TRNSLTR BIDIRECTIONAL 6SOT

IC TRNSLTR BIDIRECTIONAL 6SOT

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Translators, Level Shifters - SN74AVC1T45DRLR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Translators, Level Shifters
SN74AVC1T45DRLR
Integrated Circuits (ICs) - Logic - Translators, Level Shifters SN74AVC1T45DRLR
IC TRANSLTR BIDIRECTIONAL SOT5X3

IC TRANSLTR BIDIRECTIONAL SOT5X3

Supplier's Site

Technical Specifications

  DigiKey Lingto Electronic Limited Newark, An Avnet Company Quarktwin Technology Ltd. ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Logic Level Translators Logic Level Translators Logic Level Translators Logic Level Translators Logic Level Translators Logic Level Translators
Product Number 296-21022-6-ND SN74AVC1T45DRLR 26AJ9259 SN74AVC1T45DRLR SN74AVC1T45DRLR SN74AVC1T45DRLR
Product Name Translators, Level Shifters Logic - Translators, Level Shifters Transceiver W/volt Trans, 1Bit, Sot-563; No. Of Inputs Texas Instruments Translators, Level Shifters Translators, Level Shifters Integrated Circuits (ICs) - Logic - Translators, Level Shifters
Package Type SOT-563, SOT-666 SOT-563, SOT-666 SOT-563, SOT-666
Output Type 3-State; Inverted 3-State; Tri-State, Non-Inverted Tri-State, Non-Inverted
Operating Temperature -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Translation Both
Unlock Full Specs
to access all available technical data

Similar Products

Translator ICs - 1899184P - RS Components, Ltd.
RS Components, Ltd.
Specs
Logic Family MAX3391
Package Type SSOP; TSSOP; TSSOP
Output Type 3-State; 3 State
View Details
Logic - Translators, Level Shifters - MAX13004EBE - Lingto Electronic Limited
Specs
Logic Family LVCMOS
View Details
SN10KHT5543 Octal TTL-to-ECL Translators With Output Enable - SN10KHT5543DW - Texas Instruments
Specs
Logic Family TTL; ECL
Package Type SOIC
Propagation Delay 3.7 ns
View Details
7 suppliers
Dual supply translating transceiver; open drain; auto direction sensing - NXS0101GWH - Nexperia B.V.
Specs
Package Type SOT363-2 SOT363-2
Output Type Open Drain
Features RoHS; ESD Protection
View Details
3 suppliers