Manufacturer: Texas Instruments
Win Source Part Number: 878260-LSF0108QPWRQ1
Series: Automotive
Operating Temperature Range: -40°C ~ 125°C (TA)
Features: Voltage Level Translator Bidirectional 1 Circuit 8 Channel - 20-TSSOP
Package: 20-TSSOP (0.173", 4.40mm Width)
Package: Reel - TR
Mounting: Surface Mount
Family Name: LSF0108
Categories: Integrated Circuits (ICs)
Case / Package: 20-TSSOP
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 89 pct.
Supply and Demand Status: Limited
Quantity per package: 2000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 34 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: -296-44247-1, -296-44247-1-ND, 296-44247-6, 296-44247-1, 296-44247-2
Voltage Level Translator Bidirectional 1 Circuit 8 Channel 20-TSSOP
Voltage Level Translator Bidirectional 1 Circuit 8 Channel 20-TSSOP
Voltage Level Translator Bidirectional 1 Circuit 8 Channel 20-TSSOP
IC TRANSLATOR BIDIR 20TSSOP
IC TRNSLTR BIDIRECTIONAL 20TSSOP
IC TRNSLTR BIDIRECTIONAL 20TSSOP
VOLT LEVEL TRANSLATOR, 8BIT, TSSOP-20; No. of Inputs:8; Output Current:-; Propagation Delay:2.2ns; No. of Pins:20Pins; Logic Case Style:TSSOP; Supply Voltage Min:950mV; Supply Voltage Max:5.5V; Operating Temperature Min:-40°C; RoHS Compliant: Yes
Voltage Level Translator Bidirectional 1 Circuit 8 Channel 20-TSSOP
| Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Lingto Electronic Limited | Newark, An Avnet Company | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | Logic Level Translators | Logic Level Translators | Logic Level Translators | Logic Level Translators | Logic Level Translators | Logic Level Translators | Logic Level Translators |
| Product Number | 878260-LSF0108QPWRQ1 | 296-44247-1-ND | LSF0108QPWRQ1 | LSF0108QPWRQ1 | LSF0108QPWRQ1 | 33AH4325 | LSF0108QPWRQ1 |
| Product Name | Logic - Logic - Translators, Level Shifters - LSF0108QPWRQ1 | Translators, Level Shifters | Integrated Circuits (ICs) - Logic - Translators, Level Shifters | Translators, Level Shifters | Logic - Translators, Level Shifters | Volt Level Translator, 8Bit, Tssop-20; No. Of Inputs Texas Instruments | Translators, Level Shifters |
| Package Type | TSSOP; "20-TSSOP (0.173"", 4.40mm Width)" | SSOP; TSSOP | 20-TSSOP (0.173", 4.40mm Width) | SSOP; TSSOP; 20-TSSOP (0.173\", 4.40mm Width) | |||
| Output Type | Open Drain; Push-Pull | Open Drain, Push-Pull | Open Drain; Open Drain, Push-Pull | ||||
| Features | Auto-direction Sensing | Auto-direction Sensing | RoHS | RoHS | |||
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) |