Voltage Level Translator Unidirectional 1 Circuit 6 Channel 16-SOIC
Voltage Level Translator Unidirectional 1 Circuit 6 Channel 16-SOIC
Voltage Level Translator Unidirectional 1 Circuit 6 Channel 16-SOIC
Voltage Level Shifter CMOS/TTL to CMOS
Voltage Level Shifter CMOS/TTL to CMOS
Voltage Level Shifter CMOS/TTL to CMOS
5V~15V 1 6 5V~15V SOIC-16 Translators / Level Shifters ROHS
IC TRANSLATOR UNIDIR 16SOIC
IC TRNSLTR UNIDIRECTIONAL 16SOIC
Voltage Level Translator Unidirectional 1 Circuit 6 Channel 16-SOIC
IC TRNSLTR UNIDIRECTIONAL 16SOIC
| DigiKey | RS Components, Ltd. | RS Components, Ltd. | LCSC Electronics Technology (HK) Limited | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Logic Level Translators | Logic Level Translators | Logic Level Translators | Logic Level Translators | Logic Level Translators | Logic Level Translators | Logic Level Translators | Logic Level Translators |
| Product Number | 296-14150-1-ND | 6626875P | 6626875 | CD4504BM96 | CD4504BM96 | CD4504BM96 | CD4504BM96 | CD4504BM96 |
| Product Name | Translators, Level Shifters | Translator ICs | Translator ICs | Logic ICs >> Translators / Level Shifters | Integrated Circuits (ICs) - Logic - Translators, Level Shifters | Translators, Level Shifters | Translators, Level Shifters | Logic - Translators, Level Shifters |
| Package Type | SOIC; "16-SOIC (0.154"", 3.90mm Width)" | SOIC; SOIC | SOIC; Soic | SOIC | SOIC | SOIC; 16-SOIC (0.154", 3.90mm Width) | SOIC; 16-SOIC (0.154\", 3.90mm Width) | |
| Output Type | Inverted | TTL/CMOS | TTL/CMOS | Non-Inverted | Non-Inverted | |||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |