Texas Instruments Standard Linear and Logic Translators, Level Shifters SN74AVC1T45DBVR

Description
Voltage Level Translator Bidirectional 1 Circuit 1 Channel 500Mbps SOT-23-6
Request a Quote Datasheet
Description
Voltage Level Translator Bidirectional 1 Circuit 1 Channel 500Mbps SOT-23-6
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Translators, Level Shifters - 296-19094-1-ND - DigiKey
Thief River Falls, MN, United States
Translators, Level Shifters
296-19094-1-ND
Translators, Level Shifters 296-19094-1-ND
Voltage Level Translator Bidirectional 1 Circuit 1 Channel 500Mbps SOT-23-6

Voltage Level Translator Bidirectional 1 Circuit 1 Channel 500Mbps SOT-23-6

Buy Now Datasheet
Translators, Level Shifters - 296-19094-6-ND - DigiKey
Thief River Falls, MN, United States
Translators, Level Shifters
296-19094-6-ND
Translators, Level Shifters 296-19094-6-ND
Voltage Level Translator Bidirectional 1 Circuit 1 Channel 500Mbps SOT-23-6

Voltage Level Translator Bidirectional 1 Circuit 1 Channel 500Mbps SOT-23-6

Buy Now Datasheet
Translators, Level Shifters - 296-19094-2-ND - DigiKey
Thief River Falls, MN, United States
Translators, Level Shifters
296-19094-2-ND
Translators, Level Shifters 296-19094-2-ND
Voltage Level Translator Bidirectional 1 Circuit 1 Channel 500Mbps SOT-23-6

Voltage Level Translator Bidirectional 1 Circuit 1 Channel 500Mbps SOT-23-6

Buy Now Datasheet
Translator ICs - 2264894 - RS Components, Ltd.
Corby, Northants, United Kingdom
Translator ICs
2264894
Translator ICs 2264894
Volt level Translator, SN74AVC1T45DBVR

Volt level Translator, SN74AVC1T45DBVR

Supplier's Site
Translator ICs - 2264895 - RS Components, Ltd.
Corby, Northants, United Kingdom
Translator ICs
2264895
Translator ICs 2264895
Volt level Translator, SN74AVC1T45DBVR

Volt level Translator, SN74AVC1T45DBVR

Supplier's Site
Translator ICs - 2264895P - RS Components, Ltd.
Corby, Northants, United Kingdom
Translator ICs
2264895P
Translator ICs 2264895P
Volt level Translator, SN74AVC1T45DBVR

Volt level Translator, SN74AVC1T45DBVR

Supplier's Site
Integrated Circuits (ICs) - Logic - Translators, Level Shifters - SN74AVC1T45DBVR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Translators, Level Shifters
SN74AVC1T45DBVR
Integrated Circuits (ICs) - Logic - Translators, Level Shifters SN74AVC1T45DBVR
IC TRANSLATOR BIDIR SOT23-6

IC TRANSLATOR BIDIR SOT23-6

Supplier's Site
Logic ICs >> Translators / Level Shifters - SN74AVC1T45DBVR - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Logic ICs >> Translators / Level Shifters
SN74AVC1T45DBVR
Logic ICs >> Translators / Level Shifters SN74AVC1T45DBVR
1.2V~3.6V 1 1 1.2V~3.6V 500Mbps SOT-23-6 Translators / Level Shifters ROHS

1.2V~3.6V 1 1 1.2V~3.6V 500Mbps SOT-23-6 Translators / Level Shifters ROHS

Supplier's Site Datasheet
Logic - Translators, Level Shifters - SN74AVC1T45DBVR - Lingto Electronic Limited
Shenzhen, China
Logic - Translators, Level Shifters
SN74AVC1T45DBVR
Logic - Translators, Level Shifters SN74AVC1T45DBVR
IC TRNSLTR BIDIRECTIONAL SOT23-6

IC TRNSLTR BIDIRECTIONAL SOT23-6

Supplier's Site Datasheet
IC TRNSLTR BIDIRECTIONAL SOT23-6 - 815-SN74AVC1T45DBVR - Utmel Electronic Limited
Hong Kong, China
IC TRNSLTR BIDIRECTIONAL SOT23-6
815-SN74AVC1T45DBVR
IC TRNSLTR BIDIRECTIONAL SOT23-6 815-SN74AVC1T45DBVR
IC TRNSLTR BIDIRECTIONAL SOT23-6

IC TRNSLTR BIDIRECTIONAL SOT23-6

Supplier's Site
Translators, Level Shifters - SN74AVC1T45DBVR - ODG (Origin Data Global)
Shenzhen, China
Translators, Level Shifters
SN74AVC1T45DBVR
Translators, Level Shifters SN74AVC1T45DBVR
IC TRNSLTR BIDIRECTIONAL SOT23-6

IC TRNSLTR BIDIRECTIONAL SOT23-6

Supplier's Site Datasheet
Translators, Level Shifters - SN74AVC1T45DBVR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Translators, Level Shifters
SN74AVC1T45DBVR
Translators, Level Shifters SN74AVC1T45DBVR
Voltage Level Translator Bidirectional 1 Circuit 1 Channel 500Mbps SOT-23-6

Voltage Level Translator Bidirectional 1 Circuit 1 Channel 500Mbps SOT-23-6

Buy Now
Ic, Singlebit Bus Transceiver, Smd; No. Of Inputs Texas Instruments - 29AH7479 - Newark, An Avnet Company
Chicago, IL, United States
Ic, Singlebit Bus Transceiver, Smd; No. Of Inputs Texas Instruments
29AH7479
Ic, Singlebit Bus Transceiver, Smd; No. Of Inputs Texas Instruments 29AH7479
IC, SINGLEBIT BUS TRANSCEIVER, SMD; No. of Inputs:1; Output Current:12mA; Propagation Delay:2.8ns; No. of Pins:6Pins; Logic Case Style:SOT-23; Supply Voltage Min:1.2V; Supply Voltage Max:3.6V; Operating Temperature Min:-40°C; RoHS Compliant: Yes

IC, SINGLEBIT BUS TRANSCEIVER, SMD; No. of Inputs:1; Output Current:12mA; Propagation Delay:2.8ns; No. of Pins:6Pins; Logic Case Style:SOT-23; Supply Voltage Min:1.2V; Supply Voltage Max:3.6V; Operating Temperature Min:-40°C; RoHS Compliant: Yes

Supplier's Site
No. Of Inputs Texas Instruments - 86W6146 - Newark, An Avnet Company
Chicago, IL, United States
No. Of Inputs Texas Instruments
86W6146
No. Of Inputs Texas Instruments 86W6146
No. of Inputs:1Inputs; Output Current:12mA; Propagation Delay:2.8ns; No. of Pins:6Pins; Logic Case Style:SOT-23; Supply Voltage Min:1.2V; Supply Voltage Max:3.6V; Operating Temperature Min:-40°C; Operating Temperature Max:85°C RoHS Compliant: Yes

No. of Inputs:1Inputs; Output Current:12mA; Propagation Delay:2.8ns; No. of Pins:6Pins; Logic Case Style:SOT-23; Supply Voltage Min:1.2V; Supply Voltage Max:3.6V; Operating Temperature Min:-40°C; Operating Temperature Max:85°C RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd. Shenzhen Shengyu Electronics Technology Limited LCSC Electronics Technology (HK) Limited Lingto Electronic Limited Utmel Electronic Limited ODG (Origin Data Global) Quarktwin Technology Ltd. Newark, An Avnet Company Newark, An Avnet Company
Product Category Logic Level Translators Logic Level Translators Logic Level Translators Logic Level Translators Logic Level Translators Logic Level Translators Logic Level Translators Logic Level Translators Logic Level Translators Logic Level Translators
Product Number 296-19094-1-ND 2264894 SN74AVC1T45DBVR SN74AVC1T45DBVR SN74AVC1T45DBVR 815-SN74AVC1T45DBVR SN74AVC1T45DBVR SN74AVC1T45DBVR 29AH7479 86W6146
Product Name Translators, Level Shifters Translator ICs Integrated Circuits (ICs) - Logic - Translators, Level Shifters Logic ICs >> Translators / Level Shifters Logic - Translators, Level Shifters IC TRNSLTR BIDIRECTIONAL SOT23-6 Translators, Level Shifters Translators, Level Shifters Ic, Singlebit Bus Transceiver, Smd; No. Of Inputs Texas Instruments No. Of Inputs Texas Instruments
Package Type SOT-23-6 SOT-23 SOT-23-6 SOT-23-6 SOT-23-6
Output Type 3-State; Inverted 3-State; 3 State 3-State Tri-State, Non-Inverted 3-State; Tri-State, Non-Inverted
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F)
Logic Family AVC CMOS; CMOS
Features RoHS RoHS RoHS RoHS RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Translators, Level Shifters - 1727-74AVCH1T45GS,132TR-ND - DigiKey
Specs
Package Type 6-XFDFN
Output Type 3-State; Inverted
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
3 suppliers
Translator ICs - 1921924 - RS Components, Ltd.
RS Components, Ltd.
Specs
Logic Family ECL; LVPECL
Package Type μMAX
Output Type LVPECL
View Details
SN10KHT5541 Octal ECL-to-TTL Translator With 3-State Outputs - SN10KHT5541NTE4 - Texas Instruments
Specs
Logic Family TTL; ECL
Package Type PDIP,SOIC
Propagation Delay 6.2 ns
View Details