Voltage Level Translator Bidirectional 1 Circuit 4 Channel 100MHz 14-TSSOP
Voltage Level Translator Bidirectional 1 Circuit 4 Channel 100MHz 14-TSSOP
Voltage Level Translator Bidirectional 1 Circuit 4 Channel 100MHz 14-TSSOP
IC TRNSLTR BIDIRECTIONAL 14TSSOP
IC TRNSLTR BIDIRECTIONAL 14TSSOP
IC TRANSLATOR BIDIR 14TSSOP
Voltage Level Translator Bidirectional 1 Circuit 4 Channel 100MHz 14-TSSOP
1.8V~5.5V 1 4 800mV~4.5V TSSOP-14 Translators / Level Shifters ROHS
| DigiKey | Lingto Electronic Limited | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | LCSC Electronics Technology (HK) Limited | |
|---|---|---|---|---|---|---|
| Product Category | Logic Level Translators | Logic Level Translators | Logic Level Translators | Logic Level Translators | Logic Level Translators | Logic Level Translators |
| Product Number | 296-40400-2-ND | LSF0204DPWR | LSF0204DPWR | LSF0204DPWR | LSF0204DPWR | LSF0204DPWR |
| Product Name | Translators, Level Shifters | Logic - Translators, Level Shifters | Translators, Level Shifters | Integrated Circuits (ICs) - Logic - Translators, Level Shifters | Translators, Level Shifters | Logic ICs >> Translators / Level Shifters |
| Package Type | TSSOP; "14-TSSOP (0.173"", 4.40mm Width)" | 14-TSSOP (0.173", 4.40mm Width) | SSOP; TSSOP | SSOP; TSSOP; 14-TSSOP (0.173\", 4.40mm Width) | SSOP; TSSOP | |
| Output Type | Open Drain; Push-Pull | Open Drain, Push-Pull | Open Drain; Open Drain, Push-Pull | Open Drain | ||
| Features | Auto-direction Sensing | Auto-direction Sensing | RoHS | RoHS; Auto-direction Sensing |