Texas Instruments High-Performance Analog Integrated Circuits (ICs) - Logic - Translators, Level Shifters SN74AXC1T45DRLR

Description
Win Source Part Number: 974655-SN74AXC1T45DR LR Category: Integrated Circuits (ICs)>Logic - Translators, Level Shifters Series: 74AXC Package: Tape & Reel Number of Circuits: 1 Standard Package: 4,000 Mounting: SMD (SMT) Output Type: Tri-State, Non-Inverted Data Rate: 500Mbps Translator Type: Voltage Level Channel Type: Bidirectional Channels per Circuit: 1 Voltage - VCCA: 0.65 V ~ 3.6 V Voltage - VCCB: 0.65 V ~ 3.6 V Package / Case: SOT-563, SOT-666 Supplier Device Package: SOT-5X3 Temperature Range - Operating: -40°C ~ 125°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 73 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 296-47599-6,296-4759 9-2,296-47599-1,SN74 AXC1T45DRLR-ND Base Product Number: 74AXC1T45
Request a Quote Datasheet
Description
Win Source Part Number: 974655-SN74AXC1T45DR LR Category: Integrated Circuits (ICs)>Logic - Translators, Level Shifters Series: 74AXC Package: Tape & Reel Number of Circuits: 1 Standard Package: 4,000 Mounting: SMD (SMT) Output Type: Tri-State, Non-Inverted Data Rate: 500Mbps Translator Type: Voltage Level Channel Type: Bidirectional Channels per Circuit: 1 Voltage - VCCA: 0.65 V ~ 3.6 V Voltage - VCCB: 0.65 V ~ 3.6 V Package / Case: SOT-563, SOT-666 Supplier Device Package: SOT-5X3 Temperature Range - Operating: -40°C ~ 125°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 73 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 296-47599-6,296-4759 9-2,296-47599-1,SN74 AXC1T45DRLR-ND Base Product Number: 74AXC1T45
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Logic - Translators, Level Shifters - 974655-SN74AXC1T45DRLR - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - Translators, Level Shifters
974655-SN74AXC1T45DRLR
Integrated Circuits (ICs) - Logic - Translators, Level Shifters 974655-SN74AXC1T45DRLR
Win Source Part Number: 974655-SN74AXC1T45DR LR Category: Integrated Circuits (ICs)>Logic - Translators, Level Shifters Series: 74AXC Package: Tape & Reel Number of Circuits: 1 Standard Package: 4,000 Mounting: SMD (SMT) Output Type: Tri-State, Non-Inverted Data Rate: 500Mbps Translator Type: Voltage Level Channel Type: Bidirectional Channels per Circuit: 1 Voltage - VCCA: 0.65 V ~ 3.6 V Voltage - VCCB: 0.65 V ~ 3.6 V Package / Case: SOT-563, SOT-666 Supplier Device Package: SOT-5X3 Temperature Range - Operating: -40°C ~ 125°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 73 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 296-47599-6,296-4759 9-2,296-47599-1,SN74 AXC1T45DRLR-ND Base Product Number: 74AXC1T45

Win Source Part Number: 974655-SN74AXC1T45DRLR
Category: Integrated Circuits (ICs)>Logic - Translators, Level Shifters
Series: 74AXC
Package: Tape & Reel
Number of Circuits: 1
Standard Package: 4,000
Mounting: SMD (SMT)
Output Type: Tri-State, Non-Inverted
Data Rate: 500Mbps
Translator Type: Voltage Level
Channel Type: Bidirectional
Channels per Circuit: 1
Voltage - VCCA: 0.65 V ~ 3.6 V
Voltage - VCCB: 0.65 V ~ 3.6 V
Package / Case: SOT-563, SOT-666
Supplier Device Package: SOT-5X3
Temperature Range - Operating: -40°C ~ 125°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 73 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: 296-47599-6,296-47599-2,296-47599-1,SN74AXC1T45DRLR-ND
Base Product Number: 74AXC1T45

Buy Now Datasheet
Translators, Level Shifters - 296-47599-1-ND - DigiKey
Thief River Falls, MN, United States
Translators, Level Shifters
296-47599-1-ND
Translators, Level Shifters 296-47599-1-ND
Voltage Level Translator Bidirectional 1 Circuit 1 Channel 500Mbps SOT-5X3

Voltage Level Translator Bidirectional 1 Circuit 1 Channel 500Mbps SOT-5X3

Buy Now Datasheet
Translators, Level Shifters - 296-47599-2-ND - DigiKey
Thief River Falls, MN, United States
Translators, Level Shifters
296-47599-2-ND
Translators, Level Shifters 296-47599-2-ND
Voltage Level Translator Bidirectional 1 Circuit 1 Channel 500Mbps SOT-5X3

Voltage Level Translator Bidirectional 1 Circuit 1 Channel 500Mbps SOT-5X3

Buy Now Datasheet
Translators, Level Shifters - 296-47599-6-ND - DigiKey
Thief River Falls, MN, United States
Translators, Level Shifters
296-47599-6-ND
Translators, Level Shifters 296-47599-6-ND
Voltage Level Translator Bidirectional 1 Circuit 1 Channel 500Mbps SOT-5X3

Voltage Level Translator Bidirectional 1 Circuit 1 Channel 500Mbps SOT-5X3

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Translators, Level Shifters - SN74AXC1T45DRLR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Translators, Level Shifters
SN74AXC1T45DRLR
Integrated Circuits (ICs) - Logic - Translators, Level Shifters SN74AXC1T45DRLR
IC TRANSLTR BIDIRECTIONAL SOT5X3

IC TRANSLTR BIDIRECTIONAL SOT5X3

Supplier's Site
Logic - Translators, Level Shifters - SN74AXC1T45DRLR - Lingto Electronic Limited
Shenzhen, China
Logic - Translators, Level Shifters
SN74AXC1T45DRLR
Logic - Translators, Level Shifters SN74AXC1T45DRLR
IC TRNSLTR BIDIRECTIONAL SOT563

IC TRNSLTR BIDIRECTIONAL SOT563

Supplier's Site Datasheet
Translators, Level Shifters - SN74AXC1T45DRLR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Translators, Level Shifters
SN74AXC1T45DRLR
Translators, Level Shifters SN74AXC1T45DRLR
Voltage Level Translator Bidirectional 1 Circuit 1 Channel 500Mbps SOT-5X3

Voltage Level Translator Bidirectional 1 Circuit 1 Channel 500Mbps SOT-5X3

Buy Now
Translators, Level Shifters - SN74AXC1T45DRLR - ODG (Origin Data Global)
Shenzhen, China
Translators, Level Shifters
SN74AXC1T45DRLR
Translators, Level Shifters SN74AXC1T45DRLR
IC TRNSLTR BIDIRECTIONAL SOT563

IC TRNSLTR BIDIRECTIONAL SOT563

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd. ODG (Origin Data Global)
Product Category Logic Level Translators Logic Level Translators Logic Level Translators Logic Level Translators Logic Level Translators Logic Level Translators
Product Number 974655-SN74AXC1T45DRLR 296-47599-1-ND SN74AXC1T45DRLR SN74AXC1T45DRLR SN74AXC1T45DRLR SN74AXC1T45DRLR
Product Name Integrated Circuits (ICs) - Logic - Translators, Level Shifters Translators, Level Shifters Integrated Circuits (ICs) - Logic - Translators, Level Shifters Logic - Translators, Level Shifters Translators, Level Shifters Translators, Level Shifters
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Translators, Level Shifters - 1727-74AUP1T98GM,115TR-ND - DigiKey
Specs
Package Type 6-XFDFN
Output Type Single-Ended
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
4 suppliers
Translator ICs - 1897448 - RS Components, Ltd.
RS Components, Ltd.
Specs
Logic Family Max3391
Package Type SSOP; Tssop
Output Type 3 state
View Details