DigiKey Datasheets for PCB Terminal Blocks
PCB terminal blocks are modular, insulated devices that mount on printed circuit boards (PCBs) and secure two or more wires together. Some have integral pin terminals and mount through holes in the board. Others plug into PCB-mounted pin strips.
PCB Terminal Blocks: Learn more
| Product Name | Notes |
|---|---|
| 2-CONDUCTOR PCB TERMINAL BLOCK; | |
| BOARD-TO-BOARD LINK; 10-POLE; BL | |
| BOARD-TO-BOARD LINK; 2-POLE; BLA | |
| BOARD-TO-BOARD LINK; 3-POLE; BLA | |
| BOARD-TO-BOARD LINK; 4-POLE; BLA | |
| BOARD-TO-BOARD LINK; 5-POLE; BLA | |
| BOARD-TO-BOARD LINK; 6-POLE; BLA | |
| BOARD-TO-BOARD LINK; 7-POLE; BLA | |
| BOARD-TO-BOARD LINK; 8-POLE; BLA | |
| BOARD-TO-BOARD LINK; 9-POLE; BLA | |
| DOUBLE-DECK PCB TERMINAL BLOCK; | |
| PCB TERMINAL BLOCK PUSH-BUTTON 0 | |
| PCB TERMINAL BLOCK PUSH-BUTTON 1 | |
| PCB TERMINAL BLOCK; 2.5 MM; PIN | |
| PCB TERMINAL BLOCK; FINGER-OPERA | |
| PCB TERMINAL BLOCK; PUSH-BUTTON; | |
| SOLDER PIN STRIPS WITH LOCKING L | |
| STACKABLE 2-CONDUCTOR PCB TERMIN | |
| STACKABLE PCB TERMINAL BLOCK FIN | |
| STACKABLE PCB TERMINAL BLOCK; 2. | |
| STACKABLE PCB TERMINAL BLOCK; PU | |
| THR PCB TERMINAL BLOCK; PUSH-BUT |
| << Prev | Next >> |