WAGO 5/5.08mm PCB TERM STRIP 8 POLE 256-408

Description
5/5.08mm PCB TERM STRIP 8 POLE
Request a Quote Datasheet
Description
5/5.08mm PCB TERM STRIP 8 POLE
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
5/5.08mm PCB TERM STRIP 8 POLE - 256-408 - Heilind Electronics, Inc.
Wilmington, MA, United States
5/5.08mm PCB TERM STRIP 8 POLE
256-408
5/5.08mm PCB TERM STRIP 8 POLE 256-408
5/5.08mm PCB TERM STRIP 8 POLE

5/5.08mm PCB TERM STRIP 8 POLE

Buy Now
Terminal Blocks - Wire to Board - 2946-256-408-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Wire to Board
2946-256-408-ND
Terminal Blocks - Wire to Board 2946-256-408-ND
PCB TERMINAL BLOCK; PUSH-BUTTON;

PCB TERMINAL BLOCK; PUSH-BUTTON;

Buy Now Datasheet
Terminal Block, Pcb, 8 Position, 28-12Awg; Pitch Spacing Wago - 79K2074 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Pcb, 8 Position, 28-12Awg; Pitch Spacing Wago
79K2074
Terminal Block, Pcb, 8 Position, 28-12Awg; Pitch Spacing Wago 79K2074
TERMINAL BLOCK, PCB, 8 POSITION, 28-12AWG; Pitch Spacing:5.08mm; No. of Positions:8Positions ; Wire Size AWG Min:28AWG; Wire Size AWG Max:12AWG; Conductor Area CSA:2.5mm²; Wire Connection Method:Push In; Rated Current:24A; Colour:GrayRoHS Compliant: Yes

TERMINAL BLOCK, PCB, 8 POSITION, 28-12AWG; Pitch Spacing:5.08mm; No. of Positions:8Positions; Wire Size AWG Min:28AWG; Wire Size AWG Max:12AWG; Conductor Area CSA:2.5mm²; Wire Connection Method:Push In; Rated Current:24A; Colour:GrayRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Heilind Electronics, Inc. DigiKey Newark, An Avnet Company
Product Category Terminal Blocks Terminal Blocks Terminal Blocks
Product Number 256-408 2946-256-408-ND 79K2074
Product Name 5/5.08mm PCB TERM STRIP 8 POLE Terminal Blocks - Wire to Board Terminal Block, Pcb, 8 Position, 28-12Awg; Pitch Spacing Wago
Mounting Options PCB; Terminal Strip PCB
Features Push Button Actuated
Operating Temperature -60 to 105 C (-76 to 221 F)
# of Contacts 8
Contacts Pitch 5.08 mm (0.20 inches)
Unlock Full Specs
to access all available technical data

Similar Products

PCB Terminal Blocks - 1-1986816-3 - TE Connectivity
Specs
Mounting Options PCB
Approvals EU RoHS Compliant
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
Terminal Blocks - Headers, Plugs and Sockets - 2946-2091-1430/205-000-ND - DigiKey
Specs
Mounting Options PCB
Termination Options Solder
Features Mounting Flange
View Details
US Pin Spacing Front Wire Entry Wire-to-Board Connections - 30.217 - Altech Corp.
Specs
Mounting Options PCB
Termination Options Screw Clamp
Approvals CSA Mark (US, NRTL/C); UL Recognized Component Mark (US and Canadian); VDE Component Mark; IEC
View Details
3 suppliers