WAGO Terminal Blocks - Wire to Board 256-743

Description
STACKABLE PCB TERMINAL BLOCK; PU
Request a Quote Datasheet
Description
STACKABLE PCB TERMINAL BLOCK; PU
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - Wire to Board - 2946-256-743-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Wire to Board
2946-256-743-ND
Terminal Blocks - Wire to Board 2946-256-743-ND
STACKABLE PCB TERMINAL BLOCK; PU

STACKABLE PCB TERMINAL BLOCK; PU

Buy Now Datasheet
PCB Terminal Blocks - 221211 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Terminal Blocks
221211
PCB Terminal Blocks 221211
WAGO 256-743 PCB Connector

WAGO 256-743 PCB Connector

Supplier's Site
Terminal Block Pcb, 1 Position, 28-12Awg, 5.08Mm, /grey; Pitch Spacing Wago - 28K9869 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block Pcb, 1 Position, 28-12Awg, 5.08Mm, /grey; Pitch Spacing Wago
28K9869
Terminal Block Pcb, 1 Position, 28-12Awg, 5.08Mm, /grey; Pitch Spacing Wago 28K9869
TERMINAL BLOCK PCB, 1 POSITION, 28-12AWG, 5.08MM, /GREY; Pitch Spacing:-; No. of Positions:1Positions ; Wire Size AWG Min:28AWG; Wire Size AWG Max:12AWG; Conductor Area CSA:2.5mm²; Wire Connection Method:Push In; Rated Current:16A RoHS Compliant: Yes

TERMINAL BLOCK PCB, 1 POSITION, 28-12AWG, 5.08MM, /GREY; Pitch Spacing:-; No. of Positions:1Positions; Wire Size AWG Min:28AWG; Wire Size AWG Max:12AWG; Conductor Area CSA:2.5mm²; Wire Connection Method:Push In; Rated Current:16A RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. Newark, An Avnet Company
Product Category Terminal Blocks Terminal Blocks Terminal Blocks
Product Number 2946-256-743-ND 221211 28K9869
Product Name Terminal Blocks - Wire to Board PCB Terminal Blocks Terminal Block Pcb, 1 Position, 28-12Awg, 5.08Mm, /grey; Pitch Spacing Wago
Mounting Options PCB PCB
Features Push Button Actuated
Operating Temperature -60 to 105 C (-76 to 221 F)
# of Contacts 1 1
Orientation 45 Degree Entry
Unlock Full Specs
to access all available technical data

Similar Products

Terminal Blocks - 30.319 - Powell Electronics, Inc.
Specs
Mounting Options PCB
View Details
2 suppliers
Actuator terminal block - 2000-5317/1102-950 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
2 suppliers
Terminal Block Interface Modules - PCLD-8840-AE - VAST STOCK CO., LIMITED
Specs
Approvals VDE Component Mark; RoHS Compliant
Terminal Block Type Terminal Block Interface Modules
View Details