WAGO Terminal Blocks - Wire to Board 256-412

Description
PCB TERMINAL BLOCK; PUSH-BUTTON;
Request a Quote Datasheet
Description
PCB TERMINAL BLOCK; PUSH-BUTTON;
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - Wire to Board - 2946-256-412-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Wire to Board
2946-256-412-ND
Terminal Blocks - Wire to Board 2946-256-412-ND
PCB TERMINAL BLOCK; PUSH-BUTTON;

PCB TERMINAL BLOCK; PUSH-BUTTON;

Buy Now Datasheet
Terminal Blocks Unreviewed - 256-412 - Heilind Electronics, Inc.
Wilmington, MA, United States
Terminal Blocks Unreviewed
256-412
Terminal Blocks Unreviewed 256-412
Terminal Blocks Unreviewed

Terminal Blocks Unreviewed

Buy Now
Terminal Block, Pcb, 12 Position, 28-12Awg; Pitch Spacing Wago - 79K2077 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Pcb, 12 Position, 28-12Awg; Pitch Spacing Wago
79K2077
Terminal Block, Pcb, 12 Position, 28-12Awg; Pitch Spacing Wago 79K2077
TERMINAL BLOCK, PCB, 12 POSITION, 28-12AWG; Pitch Spacing:5.08mm; No. of Positions:12Position s; Wire Size AWG Min:28AWG; Wire Size AWG Max:12AWG; Conductor Area CSA:2.5mm²; Wire Connection Method:Push In; Rated Current:24A RoHS Compliant: Yes

TERMINAL BLOCK, PCB, 12 POSITION, 28-12AWG; Pitch Spacing:5.08mm; No. of Positions:12Positions; Wire Size AWG Min:28AWG; Wire Size AWG Max:12AWG; Conductor Area CSA:2.5mm²; Wire Connection Method:Push In; Rated Current:24A RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Heilind Electronics, Inc. Newark, An Avnet Company
Product Category Terminal Blocks Terminal Blocks Terminal Blocks
Product Number 2946-256-412-ND 256-412 79K2077
Product Name Terminal Blocks - Wire to Board Terminal Blocks Unreviewed Terminal Block, Pcb, 12 Position, 28-12Awg; Pitch Spacing Wago
Mounting Options PCB
Features Push Button Actuated
Operating Temperature -60 to 105 C (-76 to 221 F)
# of Contacts 12
Contacts Pitch 5.08 mm (0.20 inches)
Unlock Full Specs
to access all available technical data

Similar Products

Terminal Block Interface Modules - PCLD-8840-AE - VAST STOCK CO., LIMITED
Specs
Approvals VDE Component Mark; RoHS Compliant
Terminal Block Type Terminal Block Interface Modules
View Details
PCB Terminal Blocks with Wire Guard - MSMXX095 - BlockMaster Electronics, Inc.
Specs
Mounting Options PCB
Features Modular
Approvals UL Recognized Component Mark (US and Canadian); ROHS
View Details
Terminal Blocks - Headers, Plugs and Sockets - 2946-2092-1174-ND - DigiKey
Specs
Mounting Options PCB
Termination Options Solder
Features Push Button Actuated
View Details