WAGO PCB Terminal Blocks 256-746

Description
WAGO 256-746 PCB Terminal Block
Request a Quote Datasheet
Description
WAGO 256-746 PCB Terminal Block
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PCB Terminal Blocks - 1013192 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Terminal Blocks
1013192
PCB Terminal Blocks 1013192
WAGO 256-746 PCB Terminal Block

WAGO 256-746 PCB Terminal Block

Supplier's Site
Terminal Blocks - Wire to Board - 2946-256-746-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Wire to Board
2946-256-746-ND
Terminal Blocks - Wire to Board 2946-256-746-ND
STACKABLE PCB TERMINAL BLOCK; PU

STACKABLE PCB TERMINAL BLOCK; PU

Buy Now Datasheet
ORN TERM BLOCK - 256-746 - Heilind Electronics, Inc.
Wilmington, MA, United States
ORN TERM BLOCK
256-746
ORN TERM BLOCK 256-746
ORN TERM BLOCK

ORN TERM BLOCK

Buy Now
Terminal Block Pcb, 1 Position, 28-12Awg, 5.08Mm, Org; Pitch Spacing Wago - 28K9871 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block Pcb, 1 Position, 28-12Awg, 5.08Mm, Org; Pitch Spacing Wago
28K9871
Terminal Block Pcb, 1 Position, 28-12Awg, 5.08Mm, Org; Pitch Spacing Wago 28K9871
TERMINAL BLOCK PCB, 1 POSITION, 28-12AWG, 5.08MM, ORG; Pitch Spacing:-; No. of Positions:1Positions ; Wire Size AWG Min:28AWG; Wire Size AWG Max:12AWG; Conductor Area CSA:2.5mm²; Wire Connection Method:Push In; Rated Current:16A RoHS Compliant: Yes

TERMINAL BLOCK PCB, 1 POSITION, 28-12AWG, 5.08MM, ORG; Pitch Spacing:-; No. of Positions:1Positions; Wire Size AWG Min:28AWG; Wire Size AWG Max:12AWG; Conductor Area CSA:2.5mm²; Wire Connection Method:Push In; Rated Current:16A RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey Heilind Electronics, Inc. Newark, An Avnet Company
Product Category Terminal Blocks Terminal Blocks Terminal Blocks Terminal Blocks
Product Number 1013192 2946-256-746-ND 256-746 28K9871
Product Name PCB Terminal Blocks Terminal Blocks - Wire to Board ORN TERM BLOCK Terminal Block Pcb, 1 Position, 28-12Awg, 5.08Mm, Org; Pitch Spacing Wago
Mounting Options PCB; Through hole PCB
Termination Options Solder
Approvals RoHS Compliant
# of Contacts 1 1
Body Material Polyamide Polyamide (PA66), Nylon 6/6
Unlock Full Specs
to access all available technical data

Similar Products

Terminal Block for 6 Wire Cable - 82021000 - Interpower
Specs
Operating Temperature -35 to 150 C (-31 to 302 F)
# of Contacts 6
Body Material Polyamide 6.6
View Details
PCB Terminal Blocks - 1-2213935-1 - TE Connectivity
Specs
Mounting Options PCB
Approvals EU RoHS Compliant with Exemptions
# of Contacts 11
View Details
2 suppliers
Contact elements - Contact element EF - (N) - EF110.1 -  - Schmersal Inc.
Specs
Termination Options Screw terminals
View Details
Terminals - 2216.0 - Powell Electronics, Inc.
Altech Corp.
Specs
North American 20 AWG
View Details