WAGO Terminal Blocks - Wire to Board 250-204

Description
PCB TERMINAL BLOCK; PUSH-BUTTON;
Request a Quote Datasheet
Description
PCB TERMINAL BLOCK; PUSH-BUTTON;
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - Wire to Board - 2946-250-204-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Wire to Board
2946-250-204-ND
Terminal Blocks - Wire to Board 2946-250-204-ND
PCB TERMINAL BLOCK; PUSH-BUTTON;

PCB TERMINAL BLOCK; PUSH-BUTTON;

Buy Now Datasheet
Terminal Block, Wtb, 4Pos, 16Awg; Pitch Spacing Wago - 76R3314 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Wtb, 4Pos, 16Awg; Pitch Spacing Wago
76R3314
Terminal Block, Wtb, 4Pos, 16Awg; Pitch Spacing Wago 76R3314
TERMINAL BLOCK, WTB, 4POS, 16AWG; Pitch Spacing:3.5mm; No. of Positions:4Positions ; Wire Size AWG Min:24AWG; Wire Size AWG Max:16AWG; Conductor Area CSA:1.5mm²; Wire Connection Method:Push In; Rated Current:8A; Rated Voltage:320V RoHS Compliant: Yes

TERMINAL BLOCK, WTB, 4POS, 16AWG; Pitch Spacing:3.5mm; No. of Positions:4Positions; Wire Size AWG Min:24AWG; Wire Size AWG Max:16AWG; Conductor Area CSA:1.5mm²; Wire Connection Method:Push In; Rated Current:8A; Rated Voltage:320V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Terminal Blocks Terminal Blocks
Product Number 2946-250-204-ND 76R3314
Product Name Terminal Blocks - Wire to Board Terminal Block, Wtb, 4Pos, 16Awg; Pitch Spacing Wago
Mounting Options PCB
Operating Temperature -60 to 105 C (-76 to 221 F)
# of Contacts 4
Contacts Pitch 3.51 mm (0.14 inches)
Orientation 45 Degree Entry
Unlock Full Specs
to access all available technical data

Similar Products

PCB Terminal Blocks - 1-1986835-3 - TE Connectivity
Specs
Mounting Options PCB
Approvals Not EU RoHS Compliant
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
Terminal Blocks - Wire to Board - 2946-2086-3203/700-000/997-605CT-ND - DigiKey
Specs
Mounting Options PCB
Features Push Button Actuated
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
2 suppliers