WAGO Terminal Blocks - Wire to Board 256-404

Description
PCB TERMINAL BLOCK; PUSH-BUTTON;
Request a Quote Datasheet
Description
PCB TERMINAL BLOCK; PUSH-BUTTON;
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - Wire to Board - 2946-256-404-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Wire to Board
2946-256-404-ND
Terminal Blocks - Wire to Board 2946-256-404-ND
PCB TERMINAL BLOCK; PUSH-BUTTON;

PCB TERMINAL BLOCK; PUSH-BUTTON;

Buy Now Datasheet
Terminal Block, Pcb, 4 Position, 28-12Awg; Pitch Spacing Wago - 79K2070 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Pcb, 4 Position, 28-12Awg; Pitch Spacing Wago
79K2070
Terminal Block, Pcb, 4 Position, 28-12Awg; Pitch Spacing Wago 79K2070
TERMINAL BLOCK, PCB, 4 POSITION, 28-12AWG; Pitch Spacing:5.08mm; No. of Positions:4Positions ; Wire Size AWG Min:28AWG; Wire Size AWG Max:12AWG; Conductor Area CSA:2.5mm²; Wire Connection Method:Push In; Rated Current:24A; Colour:GrayRoHS Compliant: Yes

TERMINAL BLOCK, PCB, 4 POSITION, 28-12AWG; Pitch Spacing:5.08mm; No. of Positions:4Positions; Wire Size AWG Min:28AWG; Wire Size AWG Max:12AWG; Conductor Area CSA:2.5mm²; Wire Connection Method:Push In; Rated Current:24A; Colour:GrayRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Terminal Blocks Terminal Blocks
Product Number 2946-256-404-ND 79K2070
Product Name Terminal Blocks - Wire to Board Terminal Block, Pcb, 4 Position, 28-12Awg; Pitch Spacing Wago
Mounting Options PCB
Features Push Button Actuated
Operating Temperature -60 to 105 C (-76 to 221 F)
# of Contacts 4
Contacts Pitch 5.08 mm (0.20 inches)
Unlock Full Specs
to access all available technical data

Similar Products

DB9 to 10-pin wiring board - OPT1-DB9E-AE - Advantech
Specs
Termination Options Screw Clamp
View Details
PCB Terminal Blocks with Wire Guard - MSMXX052 - BlockMaster Electronics, Inc.
Specs
Mounting Options PCB
Features Modular
Approvals UL Recognized Component Mark (US and Canadian); ROHS
View Details
Terminal Blocks - Wire to Board - 2946-2086-1125/300-000-ND - DigiKey
Specs
Mounting Options PCB
Features Push Button Actuated
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
2 suppliers