WAGO Terminal Blocks - Wire to Board 256-405

Description
PCB TERMINAL BLOCK; PUSH-BUTTON;
Request a Quote Datasheet
Description
PCB TERMINAL BLOCK; PUSH-BUTTON;
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - Wire to Board - 2946-256-405-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Wire to Board
2946-256-405-ND
Terminal Blocks - Wire to Board 2946-256-405-ND
PCB TERMINAL BLOCK; PUSH-BUTTON;

PCB TERMINAL BLOCK; PUSH-BUTTON;

Buy Now Datasheet
Terminal Block, Pcb, 5 Position, 28-12Awg; Pitch Spacing Wago - 79K2071 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Pcb, 5 Position, 28-12Awg; Pitch Spacing Wago
79K2071
Terminal Block, Pcb, 5 Position, 28-12Awg; Pitch Spacing Wago 79K2071
TERMINAL BLOCK, PCB, 5 POSITION, 28-12AWG; Pitch Spacing:5.08mm; No. of Positions:5Positions ; Wire Size AWG Min:28AWG; Wire Size AWG Max:12AWG; Conductor Area CSA:2.5mm²; Wire Connection Method:Push In; Rated Current:24A; Colour:GrayRoHS Compliant: Yes

TERMINAL BLOCK, PCB, 5 POSITION, 28-12AWG; Pitch Spacing:5.08mm; No. of Positions:5Positions; Wire Size AWG Min:28AWG; Wire Size AWG Max:12AWG; Conductor Area CSA:2.5mm²; Wire Connection Method:Push In; Rated Current:24A; Colour:GrayRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Terminal Blocks Terminal Blocks
Product Number 2946-256-405-ND 79K2071
Product Name Terminal Blocks - Wire to Board Terminal Block, Pcb, 5 Position, 28-12Awg; Pitch Spacing Wago
Mounting Options PCB
Features Push Button Actuated
Operating Temperature -60 to 105 C (-76 to 221 F)
# of Contacts 5
Contacts Pitch 5.08 mm (0.20 inches)
Unlock Full Specs
to access all available technical data

Similar Products

DB62 DIN-rail Wiring Board - ADAM-3962-AE - Advantech
Specs
Mounting Options Universal Mounting Foot
Termination Options Screw Clamp
View Details
2 suppliers
Ground terminal block - 2000-1207 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
5 suppliers
Pneumatic Block I/O - Adaptor - Subplate - 4781807 - Radwell International
Specs
Terminal Block Type Power Distribution Blocks
View Details