WAGO Terminal Blocks - Wire to Board 256-747

Description
STACKABLE PCB TERMINAL BLOCK; PU
Request a Quote Datasheet
Description
STACKABLE PCB TERMINAL BLOCK; PU
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - Wire to Board - 2946-256-747-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Wire to Board
2946-256-747-ND
Terminal Blocks - Wire to Board 2946-256-747-ND
STACKABLE PCB TERMINAL BLOCK; PU

STACKABLE PCB TERMINAL BLOCK; PU

Buy Now Datasheet
PCB Terminal Blocks - 221208 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Terminal Blocks
221208
PCB Terminal Blocks 221208
WAGO 256-747 PCB Connector

WAGO 256-747 PCB Connector

Supplier's Site
Terminal Block Pcb, 1 Position, 28-12Awg, 5.08Mm, Green; Pitch Spacing Wago - 28K9872 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block Pcb, 1 Position, 28-12Awg, 5.08Mm, Green; Pitch Spacing Wago
28K9872
Terminal Block Pcb, 1 Position, 28-12Awg, 5.08Mm, Green; Pitch Spacing Wago 28K9872
TERMINAL BLOCK PCB, 1 POSITION, 28-12AWG, 5.08MM, GREEN; Pitch Spacing:-; No. of Positions:1Positions ; Wire Size AWG Min:28AWG; Wire Size AWG Max:12AWG; Conductor Area CSA:2.5mm²; Wire Connection Method:Push In; Rated Current:16A RoHS Compliant: Yes

TERMINAL BLOCK PCB, 1 POSITION, 28-12AWG, 5.08MM, GREEN; Pitch Spacing:-; No. of Positions:1Positions; Wire Size AWG Min:28AWG; Wire Size AWG Max:12AWG; Conductor Area CSA:2.5mm²; Wire Connection Method:Push In; Rated Current:16A RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd. Newark, An Avnet Company
Product Category Terminal Blocks Terminal Blocks Terminal Blocks
Product Number 2946-256-747-ND 221208 28K9872
Product Name Terminal Blocks - Wire to Board PCB Terminal Blocks Terminal Block Pcb, 1 Position, 28-12Awg, 5.08Mm, Green; Pitch Spacing Wago
Mounting Options PCB PCB
Features Push Button Actuated
Operating Temperature -60 to 105 C (-76 to 221 F)
# of Contacts 1 1
Orientation 45 Degree Entry
Unlock Full Specs
to access all available technical data

Similar Products

Terminal Block, Din Rail, 1 Position, 10-2Awg; No. Of Positions Entrelec Te Connectivity - 06WX5611 - Newark, An Avnet Company
Specs
North American 10 to 2 AWG
Voltage Rating 1000 volts
Current Rating 125 amps
View Details
Component Terminal Block with Diode - 2004-1211/1000-401 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
3 suppliers
Metric Pin Spacing Top Wire Circuit Terminal Blocks - 30.162 - Altech Corp.
Specs
Mounting Options PCB
Termination Options Screw Clamp
Terminal Block Type PCB Terminal Blocks
View Details
3 suppliers
Terminal Blk/Strip Wiring Dev - 21766589 - Radwell International
Specs
Termination Options Tab Connection
View Details