PCB TERMINAL BLOCK; 2.5 MM; PIN
| DigiKey | |
|---|---|
| Product Category | Terminal Blocks |
| Product Number | 2946-254-556-ND |
| Product Name | Terminal Blocks - Wire to Board |
| Mounting Options | PCB |
| Operating Temperature | -60 to 105 C (-76 to 221 F) |
| # of Contacts | 6 |
| Contacts Pitch | 7.62 mm (0.30 inches) |