PCB TERMINAL BLOCK; PUSH-BUTTON;
PCB TERMINAL BLOCK; PUSH-BUTTO
WAGO 255-404 PCB Connector
| DigiKey | Heilind Electronics, Inc. | RS Components, Ltd. | |
|---|---|---|---|
| Product Category | Terminal Blocks | Terminal Blocks | Terminal Blocks |
| Product Number | 2946-255-404-ND | 255-404 | 225049 |
| Product Name | Terminal Blocks - Wire to Board | PCB TERMINAL BLOCK; PUSH-BUTTO | Pluggable Terminal Blocks |
| Mounting Options | PCB | PCB | |
| Features | Push Button Actuated | Terminal Plug | |
| Operating Temperature | -60 to 105 C (-76 to 221 F) | ||
| # of Contacts | 4 | 4 | |
| Contacts Pitch | 5.08 mm (0.20 inches) | 5.08 mm (0.20 inches) |