PCB TERMINAL BLOCK; PUSH-BUTTON;
| DigiKey | |
|---|---|
| Product Category | Terminal Blocks |
| Product Number | 2946-250-505/000-006-ND |
| Product Name | Terminal Blocks - Wire to Board |
| Mounting Options | PCB |
| Operating Temperature | -60 to 105 C (-76 to 221 F) |
| # of Contacts | 5 |
| Contacts Pitch | 5.00 mm (0.20 inches) |