WAGO PCB Terminal Blocks 256-744

Description
WAGO 256-744 PCB Terminal Block
Request a Quote Datasheet
Description
WAGO 256-744 PCB Terminal Block
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PCB Terminal Blocks - 1013120 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Terminal Blocks
1013120
PCB Terminal Blocks 1013120
WAGO 256-744 PCB Terminal Block

WAGO 256-744 PCB Terminal Block

Supplier's Site
Terminal Blocks - Wire to Board - 2946-256-744-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Wire to Board
2946-256-744-ND
Terminal Blocks - Wire to Board 2946-256-744-ND
STACKABLE PCB TERMINAL BLOCK; PU

STACKABLE PCB TERMINAL BLOCK; PU

Buy Now Datasheet
Terminal Block, 1 Position, 28-12Awg; Pitch Spacing Wago - 28K9870 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, 1 Position, 28-12Awg; Pitch Spacing Wago
28K9870
Terminal Block, 1 Position, 28-12Awg; Pitch Spacing Wago 28K9870
TERMINAL BLOCK, 1 POSITION, 28-12AWG; Pitch Spacing:-; No. of Positions:1Positions ; Wire Size AWG Min:28AWG; Wire Size AWG Max:12AWG; Conductor Area CSA:2.5mm²; Wire Connection Method:Push In; Rated Current:16A; Rated Voltage:500V RoHS Compliant: Yes

TERMINAL BLOCK, 1 POSITION, 28-12AWG; Pitch Spacing:-; No. of Positions:1Positions; Wire Size AWG Min:28AWG; Wire Size AWG Max:12AWG; Conductor Area CSA:2.5mm²; Wire Connection Method:Push In; Rated Current:16A; Rated Voltage:500V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey Newark, An Avnet Company
Product Category Terminal Blocks Terminal Blocks Terminal Blocks
Product Number 1013120 2946-256-744-ND 28K9870
Product Name PCB Terminal Blocks Terminal Blocks - Wire to Board Terminal Block, 1 Position, 28-12Awg; Pitch Spacing Wago
Mounting Options PCB; Through hole PCB
Termination Options Solder
Approvals RoHS Compliant
North American 12 AWG 12 to 28 AWG 28 to 12 AWG
Features Push Button Actuated
Unlock Full Specs
to access all available technical data