WAGO Terminal Blocks - Wire to Board 256-402

Description
PCB TERMINAL BLOCK; PUSH-BUTTON;
Request a Quote Datasheet
Description
PCB TERMINAL BLOCK; PUSH-BUTTON;
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - Wire to Board - 2946-256-402-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Wire to Board
2946-256-402-ND
Terminal Blocks - Wire to Board 2946-256-402-ND
PCB TERMINAL BLOCK; PUSH-BUTTON;

PCB TERMINAL BLOCK; PUSH-BUTTON;

Buy Now Datasheet
PCB Terminal Blocks - 1150948 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Terminal Blocks
1150948
PCB Terminal Blocks 1150948
WAGO 256-402 PCB Terminal Block

WAGO 256-402 PCB Terminal Block

Supplier's Site
Terminal Block, Pcb, 2 Position, 28-12Awg; Pitch Spacing Wago - 79K2068 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Pcb, 2 Position, 28-12Awg; Pitch Spacing Wago
79K2068
Terminal Block, Pcb, 2 Position, 28-12Awg; Pitch Spacing Wago 79K2068
TERMINAL BLOCK, PCB, 2 POSITION, 28-12AWG; Pitch Spacing:5.08mm; No. of Positions:2Positions ; Wire Size AWG Min:28AWG; Wire Size AWG Max:12AWG; Conductor Area CSA:2.5mm²; Wire Connection Method:Push In; Rated Current:24A RoHS Compliant: Yes

TERMINAL BLOCK, PCB, 2 POSITION, 28-12AWG; Pitch Spacing:5.08mm; No. of Positions:2Positions; Wire Size AWG Min:28AWG; Wire Size AWG Max:12AWG; Conductor Area CSA:2.5mm²; Wire Connection Method:Push In; Rated Current:24A RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. Newark, An Avnet Company
Product Category Terminal Blocks Terminal Blocks Terminal Blocks
Product Number 2946-256-402-ND 1150948 79K2068
Product Name Terminal Blocks - Wire to Board PCB Terminal Blocks Terminal Block, Pcb, 2 Position, 28-12Awg; Pitch Spacing Wago
Mounting Options PCB PCB
Features Push Button Actuated
Operating Temperature -60 to 105 C (-76 to 221 F)
# of Contacts 2 2
Contacts Pitch 5.08 mm (0.20 inches) 5.08 mm (0.20 inches)
Unlock Full Specs
to access all available technical data

Similar Products

Pluggable Terminal Blocks - BB-CON-CR5PF-TB - VAST STOCK CO., LIMITED
Specs
Approvals VDE Component Mark; RoHS Compliant
Terminal Block Type Pluggable Terminal Blocks
View Details
Terminal Block, Barrier, 2 Position, 10-3Awg; No. Of Rows Blockmaster Electronics - 12P6800 - Newark, An Avnet Company
Specs
North American 10 to 3 AWG
Voltage Rating 600 volts
Current Rating 100 amps
View Details
Terminal Blocks - Wire to Board - 2946-2070-523/998-406CT-ND - DigiKey
Specs
Mounting Options PCB
Operating Temperature -60 to 105 C (-76 to 221 F)
# of Contacts 3
View Details