WAGO Terminal Blocks - Wire to Board 250-206

Description
PCB TERMINAL BLOCK; PUSH-BUTTON;
Request a Quote Datasheet
Description
PCB TERMINAL BLOCK; PUSH-BUTTON;
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - Wire to Board - 2946-250-206-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Wire to Board
2946-250-206-ND
Terminal Blocks - Wire to Board 2946-250-206-ND
PCB TERMINAL BLOCK; PUSH-BUTTON;

PCB TERMINAL BLOCK; PUSH-BUTTON;

Buy Now Datasheet
Terminal Block, Wtb, 6Pos, 16Awg; Pitch Spacing Wago - 39M4051 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Wtb, 6Pos, 16Awg; Pitch Spacing Wago
39M4051
Terminal Block, Wtb, 6Pos, 16Awg; Pitch Spacing Wago 39M4051
TERMINAL BLOCK, WTB, 6POS, 16AWG; Pitch Spacing:3.5mm; No. of Positions:6Positions ; Wire Size AWG Min:24AWG; Wire Size AWG Max:16AWG; Conductor Area CSA:1.5mm²; Wire Connection Method:Push In; Rated Current:8A; Rated Voltage:320V RoHS Compliant: Yes

TERMINAL BLOCK, WTB, 6POS, 16AWG; Pitch Spacing:3.5mm; No. of Positions:6Positions; Wire Size AWG Min:24AWG; Wire Size AWG Max:16AWG; Conductor Area CSA:1.5mm²; Wire Connection Method:Push In; Rated Current:8A; Rated Voltage:320V RoHS Compliant: Yes

Supplier's Site Datasheet
Futian, Shenzhen, China
Connectors >> Spring Clamp System Terminal Block
250-206
Connectors >> Spring Clamp System Terminal Block 250-206
3.5mm 1x6P -60°C~+105°C 6P Through Hole Gray 6 1 Plugin,P=3.5mm(交错脚) Spring Clamp System Terminal Block ROHS

3.5mm 1x6P -60°C~+105°C 6P Through Hole Gray 6 1 Plugin,P=3.5mm(交错脚) Spring Clamp System Terminal Block ROHS

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company LCSC Electronics Technology (HK) Limited
Product Category Terminal Blocks Terminal Blocks Terminal Blocks
Product Number 2946-250-206-ND 39M4051 250-206
Product Name Terminal Blocks - Wire to Board Terminal Block, Wtb, 6Pos, 16Awg; Pitch Spacing Wago Connectors >> Spring Clamp System Terminal Block
Mounting Options PCB Through Hole
Operating Temperature -60 to 105 C (-76 to 221 F) -60 to 105 C (-76 to 221 F)
# of Contacts 6
Contacts Pitch 3.51 mm (0.14 inches) 3.50 mm (0.14 inches)
Orientation 45 Degree Entry
Unlock Full Specs
to access all available technical data

Similar Products

20-pin DIN-rail Flat Cable Wiring Board - ADAM-3920-AE - Advantech
Specs
Mounting Options Universal Mounting Foot
Termination Options Screw Clamp
View Details
2 suppliers
Pluggable Terminal Blocks - CPMXX0M5 - BlockMaster Electronics, Inc.
BlockMaster Electronics, Inc.
Specs
Features Terminal Plug; Modular
Approvals UL Recognized Component Mark (US and Canadian); ROHS
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
Terminal Blocks - Wire to Board - 2946-2086-1108/700-000/997-607CT-ND - DigiKey
Specs
Mounting Options PCB
Features Push Button Actuated
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
2 suppliers