WAGO Terminal Blocks - Wire to Board 250-202

Description
PCB TERMINAL BLOCK; PUSH-BUTTON;
Request a Quote Datasheet
Description
PCB TERMINAL BLOCK; PUSH-BUTTON;
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - Wire to Board - 2946-250-202-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Wire to Board
2946-250-202-ND
Terminal Blocks - Wire to Board 2946-250-202-ND
PCB TERMINAL BLOCK; PUSH-BUTTON;

PCB TERMINAL BLOCK; PUSH-BUTTON;

Buy Now Datasheet
3.5MM 2 PL PC TRM BLK - 250-202 - Heilind Electronics, Inc.
Wilmington, MA, United States
3.5MM 2 PL PC TRM BLK
250-202
3.5MM 2 PL PC TRM BLK 250-202
3.5MM 2 PL PC TRM BLK

3.5MM 2 PL PC TRM BLK

Buy Now
Terminal Block, Wtb, 2Pos, 16Awg; Pitch Spacing Wago - 78K5003 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Wtb, 2Pos, 16Awg; Pitch Spacing Wago
78K5003
Terminal Block, Wtb, 2Pos, 16Awg; Pitch Spacing Wago 78K5003
TERMINAL BLOCK, WTB, 2POS, 16AWG; Pitch Spacing:3.5mm; No. of Positions:2Positions ; Wire Size AWG Min:24AWG; Wire Size AWG Max:16AWG; Conductor Area CSA:1.5mm²; Wire Connection Method:Push In; Rated Current:8A; Rated Voltage:320V RoHS Compliant: Yes

TERMINAL BLOCK, WTB, 2POS, 16AWG; Pitch Spacing:3.5mm; No. of Positions:2Positions; Wire Size AWG Min:24AWG; Wire Size AWG Max:16AWG; Conductor Area CSA:1.5mm²; Wire Connection Method:Push In; Rated Current:8A; Rated Voltage:320V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Heilind Electronics, Inc. Newark, An Avnet Company
Product Category Terminal Blocks Terminal Blocks Terminal Blocks
Product Number 2946-250-202-ND 250-202 78K5003
Product Name Terminal Blocks - Wire to Board 3.5MM 2 PL PC TRM BLK Terminal Block, Wtb, 2Pos, 16Awg; Pitch Spacing Wago
Mounting Options PCB
Operating Temperature -60 to 105 C (-76 to 221 F)
# of Contacts 2
Contacts Pitch 3.51 mm (0.14 inches)
Orientation 45 Degree Entry
Unlock Full Specs
to access all available technical data

Similar Products

Terminals - Screw Connectors - 36-8197-6-ND - DigiKey
Keystone Electronics Corp.
Specs
Mounting Options PCB
Termination Options Snap-Fit
View Details
Terminal Blocks - Headers, Plugs and Sockets - 2946-2091-1732-ND - DigiKey
Specs
Mounting Options PCB
Termination Options Solder
Operating Temperature -60 to 100 C (-76 to 212 F)
View Details