BOARD-TO-BOARD LINK; 9-POLE; BLA
| DigiKey | |
|---|---|
| Product Category | Terminal Blocks |
| Product Number | 2946-252-909-ND |
| Product Name | Terminal Blocks - Headers, Plugs and Sockets |
| Mounting Options | PCB |
| Termination Options | Solder |
| Operating Temperature | -60 to 105 C (-76 to 221 F) |
| Terminal Block Type | Single Feed Through |
| # of Contacts | 9 |