WAGO Terminal Blocks Unreviewed 250-203

Description
Terminal Blocks Unreviewed
Request a Quote Datasheet
Description
Terminal Blocks Unreviewed
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks Unreviewed - 250-203 - Heilind Electronics, Inc.
Wilmington, MA, United States
Terminal Blocks Unreviewed
250-203
Terminal Blocks Unreviewed 250-203
Terminal Blocks Unreviewed

Terminal Blocks Unreviewed

Buy Now
Terminal Blocks - Wire to Board - 2946-250-203-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Wire to Board
2946-250-203-ND
Terminal Blocks - Wire to Board 2946-250-203-ND
PCB TERMINAL BLOCK; PUSH-BUTTON;

PCB TERMINAL BLOCK; PUSH-BUTTON;

Buy Now Datasheet
Futian, Shenzhen, China
Connectors >> Spring Clamp System Terminal Block
250-203
Connectors >> Spring Clamp System Terminal Block 250-203
3.5mm 1x3P -60°C~+105°C 3P Through Hole Gray 3 1 Plugin,P=3.5mm(交错脚) Spring Clamp System Terminal Block ROHS

3.5mm 1x3P -60°C~+105°C 3P Through Hole Gray 3 1 Plugin,P=3.5mm(交错脚) Spring Clamp System Terminal Block ROHS

Supplier's Site Datasheet
Terminal Block, Wtb, 3Pos, 16Awg; Pitch Spacing Wago - 76R3312 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Wtb, 3Pos, 16Awg; Pitch Spacing Wago
76R3312
Terminal Block, Wtb, 3Pos, 16Awg; Pitch Spacing Wago 76R3312
TERMINAL BLOCK, WTB, 3POS, 16AWG; Pitch Spacing:3.5mm; No. of Positions:3Positions ; Wire Size AWG Min:24AWG; Wire Size AWG Max:16AWG; Conductor Area CSA:1.5mm²; Wire Connection Method:Push In; Rated Current:8A; Rated Voltage:320V RoHS Compliant: Yes

TERMINAL BLOCK, WTB, 3POS, 16AWG; Pitch Spacing:3.5mm; No. of Positions:3Positions; Wire Size AWG Min:24AWG; Wire Size AWG Max:16AWG; Conductor Area CSA:1.5mm²; Wire Connection Method:Push In; Rated Current:8A; Rated Voltage:320V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Heilind Electronics, Inc. DigiKey LCSC Electronics Technology (HK) Limited Newark, An Avnet Company
Product Category Terminal Blocks Terminal Blocks Terminal Blocks Terminal Blocks
Product Number 250-203 2946-250-203-ND 250-203 76R3312
Product Name Terminal Blocks Unreviewed Terminal Blocks - Wire to Board Connectors >> Spring Clamp System Terminal Block Terminal Block, Wtb, 3Pos, 16Awg; Pitch Spacing Wago
Mounting Options PCB Through Hole
Operating Temperature -60 to 105 C (-76 to 221 F) -60 to 105 C (-76 to 221 F)
# of Contacts 3
Contacts Pitch 3.51 mm (0.14 inches) 3.50 mm (0.14 inches)
Orientation 45 Degree Entry
Unlock Full Specs
to access all available technical data

Similar Products

PCB Terminal Blocks - 1-2013519-0 - TE Connectivity
Specs
Mounting Options PCB
Approvals EU RoHS Compliant
Operating Temperature -30 to 105 C (-22 to 221 F)
View Details
Carrier terminal block for modules and plugs - 2002-1411 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
Fixed Terminal Blocks - 30.253/L1L2G - VAST STOCK CO., LIMITED
Specs
Mounting Options PCB
Termination Options Through Hole
Approvals VDE Component Mark; RoHS Compliant
View Details
Contact elements - Contact element EF - (N) - EF10F.2 -  - Schmersal Inc.
Specs
Termination Options flat plug connection
View Details