PCB TERMINAL BLOCK; PUSH-BUTTON;
WAGO 256-403 PCB Terminal Block
TERMINAL BLOCK, PCB, 3 POSITION, 28-12AWG; Pitch Spacing:5.08mm; No. of Positions:3Positions
| DigiKey | RS Components, Ltd. | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Terminal Blocks | Terminal Blocks | Terminal Blocks |
| Product Number | 2946-256-403-ND | 1150960 | 79K2069 |
| Product Name | Terminal Blocks - Wire to Board | PCB Terminal Blocks | Terminal Block, Pcb, 3 Position, 28-12Awg; Pitch Spacing Wago |
| Mounting Options | PCB | PCB | |
| Features | Push Button Actuated | ||
| Operating Temperature | -60 to 105 C (-76 to 221 F) | ||
| # of Contacts | 3 | 3 | |
| Contacts Pitch | 5.08 mm (0.20 inches) | 5.08 mm (0.20 inches) |