KEMET Electronics Corporation SMD 330uF 4V Capacitor T530D337M004ATE006

Description
330uF 4V Tantalum Capacitor, SMD, 2917, 20% Tol, 6mR ESR Product overview: T530D337M004ATE006 from KEMET is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 330uF, 4V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 330uF, 4V, Tantalum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 70-T530D337M004ATE00 6 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
330uF 4V Tantalum Capacitor, SMD, 2917, 20% Tol, 6mR ESR Product overview: T530D337M004ATE006 from KEMET is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 330uF, 4V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 330uF, 4V, Tantalum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 70-T530D337M004ATE00 6 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 330uF 4V Capacitor
70-T530D337M004ATE006
SMD 330uF 4V Capacitor 70-T530D337M004ATE006
330uF 4V Tantalum Capacitor, SMD, 2917, 20% Tol, 6mR ESR Product overview: T530D337M004ATE006 from KEMET is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 330uF, 4V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 330uF, 4V, Tantalum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 70-T530D337M004ATE00 6 can be used for catalog matching and distributor lookup.

330uF 4V Tantalum Capacitor, SMD, 2917, 20% Tol, 6mR ESR Product overview: T530D337M004ATE006 from KEMET is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 330uF, 4V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 330uF, 4V, Tantalum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 70-T530D337M004ATE006 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitors - Tantalum - Polymer Capacitors - 1380027-T530D337M004ATE006 - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Tantalum - Polymer Capacitors
1380027-T530D337M004ATE006
Capacitors - Tantalum - Polymer Capacitors 1380027-T530D337M004ATE006
Win Source Part Number: 1380027-T530D337M004 ATE006 Category: Capacitors - Tantalum - Polymer Capacitors Temperature Range - Operating: -55°C ~ 125°C Fake Threat In the Open Market: 45 pct. Type: Molded MSL Level: 3 (168 Hours) Mfr: KEMET Series: KO-CAP® T530 Package: Tape & Reel Product Status: Active Features: General Purpose Package / Case: 2917 (7343 Metric) Base Product Number: T530D Mounting Type: Surface Mount HTSUS: 8532.21.0050 Capacitance: 330 µF Tolerance: ±20% Voltage - Rated: 4 V ESR (Equivalent Series Resistance): 6mOhm @ 100kHz Lifetime @ Temp.: 2000 Hrs @ 105°C Size / Dimension: 0.287" L x 0.169" W (7.30mm x 4.30mm) Height - Seated (Max): 0.122" (3.10mm) REACH Status: REACH Unaffected ECCN: EAR99 Manufacturer Size Code: D

Win Source Part Number: 1380027-T530D337M004ATE006
Category: Capacitors - Tantalum - Polymer Capacitors
Temperature Range - Operating: -55°C ~ 125°C
Fake Threat In the Open Market: 45 pct.
Type: Molded
MSL Level: 3 (168 Hours)
Mfr: KEMET
Series: KO-CAP® T530
Package: Tape & Reel
Product Status: Active
Features: General Purpose
Package / Case: 2917 (7343 Metric)
Base Product Number: T530D
Mounting Type: Surface Mount
HTSUS: 8532.21.0050
Capacitance: 330 µF
Tolerance: ±20%
Voltage - Rated: 4 V
ESR (Equivalent Series Resistance): 6mOhm @ 100kHz
Lifetime @ Temp.: 2000 Hrs @ 105°C
Size / Dimension: 0.287" L x 0.169" W (7.30mm x 4.30mm)
Height - Seated (Max): 0.122" (3.10mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Manufacturer Size Code: D

Buy Now Datasheet
Tantalum - Polymer Capacitors - 399-4124-6-ND - DigiKey
Thief River Falls, MN, United States
Tantalum - Polymer Capacitors
399-4124-6-ND
Tantalum - Polymer Capacitors 399-4124-6-ND
330µF Molded Tantalum Polymer Capacitor 4V 2917 (7343 Metric) 6mOhm @ 100kHz

330µF Molded Tantalum Polymer Capacitor 4V 2917 (7343 Metric) 6mOhm @ 100kHz

Buy Now Datasheet
Tantalum - Polymer Capacitors - 399-4124-1-ND - DigiKey
Thief River Falls, MN, United States
Tantalum - Polymer Capacitors
399-4124-1-ND
Tantalum - Polymer Capacitors 399-4124-1-ND
330µF Molded Tantalum Polymer Capacitor 4V 2917 (7343 Metric) 6mOhm @ 100kHz

330µF Molded Tantalum Polymer Capacitor 4V 2917 (7343 Metric) 6mOhm @ 100kHz

Buy Now Datasheet
Tantalum - Polymer Capacitors - 399-4124-2-ND - DigiKey
Thief River Falls, MN, United States
Tantalum - Polymer Capacitors
399-4124-2-ND
Tantalum - Polymer Capacitors 399-4124-2-ND
330µF Molded Tantalum Polymer Capacitor 4V 2917 (7343 Metric) 6mOhm @ 100kHz

330µF Molded Tantalum Polymer Capacitor 4V 2917 (7343 Metric) 6mOhm @ 100kHz

Buy Now Datasheet
Capacitors - Tantalum - Polymer Capacitors - T530D337M004ATE006 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum - Polymer Capacitors
T530D337M004ATE006
Capacitors - Tantalum - Polymer Capacitors T530D337M004ATE006
CAP TANT POLY 330UF 4V 2917

CAP TANT POLY 330UF 4V 2917

Supplier's Site
Capacitor Tant, 330Uf 4V 0.006 Ohm 20%, 7343-31, Full Reel; Capacitance Kemet - 40K1680 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Tant, 330Uf 4V 0.006 Ohm 20%, 7343-31, Full Reel; Capacitance Kemet
40K1680
Capacitor Tant, 330Uf 4V 0.006 Ohm 20%, 7343-31, Full Reel; Capacitance Kemet 40K1680
CAPACITOR TANT, 330UF 4V 0.006 OHM 20%, 7343-31, FULL REEL; Capacitance:330µF; Capacitance Tolerance:± 20%; Voltage(DC):4V; Manufacturer Size Code:D; ESR:0.006ohm; Capacitor Case / Package:2917 [7343 Metric]; Product Length:7.3mm RoHS Compliant: Yes

CAPACITOR TANT, 330UF 4V 0.006 OHM 20%, 7343-31, FULL REEL; Capacitance:330µF; Capacitance Tolerance:± 20%; Voltage(DC):4V; Manufacturer Size Code:D; ESR:0.006ohm; Capacitor Case / Package:2917 [7343 Metric]; Product Length:7.3mm RoHS Compliant: Yes

Supplier's Site Datasheet
Tantalum Capacitor, 330Uf 4V 0.006 Ohm 20%, 7343-31; Capacitance Kemet - 94W4900 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Capacitor, 330Uf 4V 0.006 Ohm 20%, 7343-31; Capacitance Kemet
94W4900
Tantalum Capacitor, 330Uf 4V 0.006 Ohm 20%, 7343-31; Capacitance Kemet 94W4900
TANTALUM CAPACITOR, 330UF 4V 0.006 OHM 20%, 7343-31; Capacitance:330µF; Capacitance Tolerance:± 20%; Voltage(DC):4V; Manufacturer Size Code:D; ESR:0.006ohm; Capacitor Case / Package:2917 [7343 Metric]; Product Length:7.3mm RoHS Compliant: Yes

TANTALUM CAPACITOR, 330UF 4V 0.006 OHM 20%, 7343-31; Capacitance:330µF; Capacitance Tolerance:± 20%; Voltage(DC):4V; Manufacturer Size Code:D; ESR:0.006ohm; Capacitor Case / Package:2917 [7343 Metric]; Product Length:7.3mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 70-T530D337M004ATE006 1380027-T530D337M004ATE006 399-4124-6-ND 399-4124-1-ND T530D337M004ATE006 40K1680
Product Name SMD 330uF 4V Capacitor Capacitors - Tantalum - Polymer Capacitors Tantalum - Polymer Capacitors Tantalum - Polymer Capacitors Capacitors - Tantalum - Polymer Capacitors Capacitor Tant, 330Uf 4V 0.006 Ohm 20%, 7343-31, Full Reel; Capacitance Kemet
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor
RoHS Compliant Yes Yes
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Aluminum Electrolytic; Tantalum Tantalum Tantalum Tantalum
Capacitance Range 330 microF 330 microF 330 microF 330 microF 330 microF 330 microF
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC02201518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.20E-5 microF
View Details
6 suppliers
Ceramic Capacitors - 1761-0504N221G500PTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-449-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 900000 microF
View Details
Tantalum Capacitors - THF476K035P1G-F-ND - DigiKey
Specs
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum
View Details
2 suppliers