1000µF Molded Tantalum Polymer Capacitor 2.5V 2917 (7343 Metric) 5mOhm @ 100kHz
1000µF Molded Tantalum Polymer Capacitor 2.5V 2917 (7343 Metric) 5mOhm @ 100kHz
1000µF Molded Tantalum Polymer Capacitor 2.5V 2917 (7343 Metric) 5mOhm @ 100kHz
2.5V 1mF Tantalum Capacitor, 20% Tol, 5mR ESR, SMD Product overview: T530X108M2R5ATE005 from KEMET is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2.5V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 2.5V, Tantalum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 70-T530X108M2R5ATE00
CAP TANT POLY 1000UF 2.5V 2917
TANTALUM CAPACITOR, 1000UF, 2.5V, FULL REEL; Capacitance:1000µF; Capacitance Tolerance:± 20%; Voltage(DC):2.5V; Manufacturer Size Code:X; ESR:0.005ohm; Capacitor Case / Package:2917 [7343 Metric]; Product Length:7.3mm; Case Size:2917RoHS Compliant: Yes
CAP, TANT, POLYMER, 1000UF, 2.5V, 2917; Capacitance:1000µF; Capacitance Tolerance:± 20%; Voltage(DC):2.5V; Manufacturer Size Code:X; ESR:0.005ohm; Capacitor Case / Package:2917 [7343 Metric]; Product Length:7.3mm; Product Width:4.3mmRoHS Compliant: Yes
| DigiKey | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 399-10375-2-ND | 399-10375-6-ND | 70-T530X108M2R5ATE005 | T530X108M2R5ATE005 | 40K1689 |
| Product Name | Tantalum - Polymer Capacitors | Tantalum - Polymer Capacitors | SMD 2.5V Capacitor | Capacitors - Tantalum - Polymer Capacitors | Tantalum Capacitor, 1000Uf, 2.5V, Full Reel; Capacitance Kemet |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | Chip Capacitor | ||
| Applications | General Purpose | General Purpose | |||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrolytic Capacitors | Tantalum | Tantalum | Aluminum Electrolytic; Tantalum | ||
| Capacitance Range | 1000 microF | 1000 microF | 1000 microF | 1000 microF | 1000 microF |