100µF Molded Tantalum Polymer Capacitor 35V 2924 (7361 Metric) 55mOhm @ 100kHz
100µF Molded Tantalum Polymer Capacitor 35V 2924 (7361 Metric) 55mOhm @ 100kHz
100µF Molded Tantalum Polymer Capacitor 35V 2924 (7361 Metric) 55mOhm @ 100kHz
CAP TANT POLY 100UF 35V 2924
| DigiKey | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | 718-T52M9107M035C0055CT-ND | 718-T52M9107M035C0055DKR-ND | T52M9107M035C0055 |
| Product Name | Tantalum - Polymer Capacitors | Tantalum - Polymer Capacitors | Capacitors - Tantalum - Polymer Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | |
| Applications | General Purpose | General Purpose | |
| Operating Temperature | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) |
| Electrolytic Capacitors | Tantalum | Tantalum | |
| Capacitance Range | 100 microF | 100 microF | 100 microF |