KEMET Electronics Corporation Tantalum - Polymer Capacitors T530X337M010ATE004

Description
330µF Molded Tantalum Polymer Capacitor 10V 2917 (7343 Metric) 4mOhm @ 100kHz
Request a Quote Datasheet
Description
330µF Molded Tantalum Polymer Capacitor 10V 2917 (7343 Metric) 4mOhm @ 100kHz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum - Polymer Capacitors - 399-10378-2-ND - DigiKey
Thief River Falls, MN, United States
Tantalum - Polymer Capacitors
399-10378-2-ND
Tantalum - Polymer Capacitors 399-10378-2-ND
330µF Molded Tantalum Polymer Capacitor 10V 2917 (7343 Metric) 4mOhm @ 100kHz

330µF Molded Tantalum Polymer Capacitor 10V 2917 (7343 Metric) 4mOhm @ 100kHz

Buy Now Datasheet
Tantalum - Polymer Capacitors - 399-10378-6-ND - DigiKey
Thief River Falls, MN, United States
Tantalum - Polymer Capacitors
399-10378-6-ND
Tantalum - Polymer Capacitors 399-10378-6-ND
330µF Molded Tantalum Polymer Capacitor 10V 2917 (7343 Metric) 4mOhm @ 100kHz

330µF Molded Tantalum Polymer Capacitor 10V 2917 (7343 Metric) 4mOhm @ 100kHz

Buy Now Datasheet
Tantalum - Polymer Capacitors - 399-10378-1-ND - DigiKey
Thief River Falls, MN, United States
Tantalum - Polymer Capacitors
399-10378-1-ND
Tantalum - Polymer Capacitors 399-10378-1-ND
330µF Molded Tantalum Polymer Capacitor 10V 2917 (7343 Metric) 4mOhm @ 100kHz

330µF Molded Tantalum Polymer Capacitor 10V 2917 (7343 Metric) 4mOhm @ 100kHz

Buy Now Datasheet
Singapore, Singapore
SMD 330uF 10V Capacitor
70-T530X337M010ATE004
SMD 330uF 10V Capacitor 70-T530X337M010ATE004
330uF 10V Tantalum Capacitor, 20% Tol, 2917 SMD Product overview: T530X337M010ATE004 from KEMET is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 330uF, 10V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 330uF, 10V, Tantalum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 70-T530X337M010ATE00 4 can be used for catalog matching and distributor lookup.

330uF 10V Tantalum Capacitor, 20% Tol, 2917 SMD Product overview: T530X337M010ATE004 from KEMET is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 330uF, 10V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 330uF, 10V, Tantalum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 70-T530X337M010ATE004 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Polymer Capacitors - 6925817 - RS Components, Ltd.
Corby, Northants, United Kingdom
Polymer Capacitors
6925817
Polymer Capacitors 6925817
KEMET T530X337M010ATE004

KEMET T530X337M010ATE004

Supplier's Site
Polymer Capacitors - 6925817P - RS Components, Ltd.
Corby, Northants, United Kingdom
Polymer Capacitors
6925817P
Polymer Capacitors 6925817P
KEMET T530X337M010ATE004

KEMET T530X337M010ATE004

Supplier's Site
Polymer Capacitors - 1700335 - RS Components, Ltd.
Corby, Northants, United Kingdom
Polymer Capacitors
1700335
Polymer Capacitors 1700335
KEMET T530X337M010ATE004

KEMET T530X337M010ATE004

Supplier's Site
Tantalum - Polymer Capacitors - T530X337M010ATE004 - 1105129-T530X337M010ATE004 - Win Source Electronics
Laguna Hills, CA, United States
Tantalum - Polymer Capacitors - T530X337M010ATE004
1105129-T530X337M010ATE004
Tantalum - Polymer Capacitors - T530X337M010ATE004 1105129-T530X337M010ATE004
Manufacturer: Kemet Win Source Part Number: 1105129-T530X337M010 ATE004 Packaging: Reel - TR Type: Molded Features: General Purpose Voltage Rating: 10V Height - Seated (Max): 0.169" (4.30mm) Mounting: SMD (SMT) Capacitance: 330μF Tolerance: ±20% Lifetime @ Temp.: 2000 Hrs @ 105°C Manufacturer Size Code: X ESR: 4 mOhm Categories: Capacitors Status: Active Temperature Range - Operating: -55°C to 125°C Dimension: 0.287" L x 0.169" W (7.30mm x 4.30mm) Popularity: Medium Fake Threat In the Open Market: 81 pct. Supply and Demand Status: Balance

Manufacturer: Kemet
Win Source Part Number: 1105129-T530X337M010ATE004
Packaging: Reel - TR
Type: Molded
Features: General Purpose
Voltage Rating: 10V
Height - Seated (Max): 0.169" (4.30mm)
Mounting: SMD (SMT)
Capacitance: 330μF
Tolerance: ±20%
Lifetime @ Temp.: 2000 Hrs @ 105°C
Manufacturer Size Code: X
ESR: 4 mOhm
Categories: Capacitors
Status: Active
Temperature Range - Operating: -55°C to 125°C
Dimension: 0.287" L x 0.169" W (7.30mm x 4.30mm)
Popularity: Medium
Fake Threat In the Open Market: 81 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Tantalum - Polymer Capacitors - T530X337M010ATE004 - ODG (Origin Data Global)
Shenzhen, China
Tantalum - Polymer Capacitors
T530X337M010ATE004
Tantalum - Polymer Capacitors T530X337M010ATE004
CAP TANT POLY 330UF 10V 2917

CAP TANT POLY 330UF 10V 2917

Supplier's Site Datasheet
Cap, Tant, Polymer, 330Uf, 10V, Case X; Capacitance Kemet - 93T8350 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Tant, Polymer, 330Uf, 10V, Case X; Capacitance Kemet
93T8350
Cap, Tant, Polymer, 330Uf, 10V, Case X; Capacitance Kemet 93T8350
CAP, TANT, POLYMER, 330UF, 10V, CASE X; Capacitance:330µF; Capacitance Tolerance:± 20%; Voltage(DC):10V; Manufacturer Size Code:X; ESR:0.004ohm; Product Length:7.3mm; Product Width:4.3mm; Product Height:4mm; Series Name:T52X KO-CAP® RoHS Compliant: Yes

CAP, TANT, POLYMER, 330UF, 10V, CASE X; Capacitance:330µF; Capacitance Tolerance:± 20%; Voltage(DC):10V; Manufacturer Size Code:X; ESR:0.004ohm; Product Length:7.3mm; Product Width:4.3mm; Product Height:4mm; Series Name:T52X KO-CAP® RoHS Compliant: Yes

Supplier's Site
Surface Mount Tantalum Capacitor, Ko-Capr, T530 Series, 330 F, 20%, 10 V, 2917 [7343-43 Metric] Rohs Compliant Kemet - 38Y8149 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Tantalum Capacitor, Ko-Capr, T530 Series, 330 F, 20%, 10 V, 2917 [7343-43 Metric] Rohs Compliant Kemet
38Y8149
Surface Mount Tantalum Capacitor, Ko-Capr, T530 Series, 330 F, 20%, 10 V, 2917 [7343-43 Metric] Rohs Compliant Kemet 38Y8149
Surface Mount Tantalum Capacitor, KO-CAPr, T530 Series, 330 F, 20%, 10 V, 2917 [7343-43 Metric] RoHS Compliant: Yes

Surface Mount Tantalum Capacitor, KO-CAPr, T530 Series, 330 F, 20%, 10 V, 2917 [7343-43 Metric] RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 330Μf, 10V, 20% Rohs Compliant Kemet - 42AC0314 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 330Μf, 10V, 20% Rohs Compliant Kemet
42AC0314
Cap, 330Μf, 10V, 20% Rohs Compliant Kemet 42AC0314
CAP, 330µF, 10V, 20% ROHS COMPLIANT: YES

CAP, 330µF, 10V, 20% ROHS COMPLIANT: YES

Supplier's Site Datasheet
Capacitors - Tantalum - Polymer Capacitors - T530X337M010ATE004 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum - Polymer Capacitors
T530X337M010ATE004
Capacitors - Tantalum - Polymer Capacitors T530X337M010ATE004
CAP TANT POLY 330UF 10V 2917

CAP TANT POLY 330UF 10V 2917

Supplier's Site

Technical Specifications

  DigiKey DigiKey ERSAELECTRONICS PTE. LTD. RS Components, Ltd. RS Components, Ltd. Win Source Electronics ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 399-10378-2-ND 399-10378-6-ND 70-T530X337M010ATE004 6925817 6925817P 1105129-T530X337M010ATE004 T530X337M010ATE004 93T8350 38Y8149 T530X337M010ATE004
Product Name Tantalum - Polymer Capacitors Tantalum - Polymer Capacitors SMD 330uF 10V Capacitor Polymer Capacitors Polymer Capacitors Tantalum - Polymer Capacitors - T530X337M010ATE004 Tantalum - Polymer Capacitors Cap, Tant, Polymer, 330Uf, 10V, Case X; Capacitance Kemet Surface Mount Tantalum Capacitor, Ko-Capr, T530 Series, 330 F, 20%, 10 V, 2917 [7343-43 Metric] Rohs Compliant Kemet Capacitors - Tantalum - Polymer Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum Aluminum Electrolytic; Tantalum Tantalum Tantalum Tantalum
Capacitance Range 330 microF 330 microF 330 microF 330 microF 330 microF 330 microF 330 microF 330 microF
Unlock Full Specs
to access all available technical data

Similar Products

Polyester film capacitor - W21(CL21 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-413-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 170000 microF
View Details
MIS Chip Capacitors - SC01000912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Tantalum Capacitors - 1814744 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Applications Automotive
Capacitance Type Fixed
View Details