470µF Molded Tantalum Polymer Capacitor 2.5V 2917 (7343 Metric) 10mOhm @ 100kHz
470µF Molded Tantalum Polymer Capacitor 2.5V 2917 (7343 Metric) 10mOhm @ 100kHz
470µF Molded Tantalum Polymer Capacitor 2.5V 2917 (7343 Metric) 10mOhm @ 100kHz
Tantalum Capacitor, Polarized, Tantalum (solid Polymer), 2.5V, 20% +Tol, 20% -Tol, 470uF, Surface Mount, 2917, CHIP Product overview: T530D477M2R5ATE010 from KEMET is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2.5V, 470uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 2.5V, 470uF, Tantalum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 70-T530D477M2R5ATE01
CAP, TANT, POLYMER, 470UF, 2.5V, 2917; Capacitance:470µF; Capacitance Tolerance:± 20%; Voltage(DC):2.5V; Manufacturer Size Code:D; ESR:0.01ohm; Capacitor Case / Package:2917 [7343 Metric]; Product Length:7.3mm; Product Width:4.3mm RoHS Compliant: Yes
CAP, 470µF, 2.5V, 20% ROHS COMPLIANT: YES
CAP TANT POLY 470UF 2.5V 2917
| DigiKey | DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 399-18678-1-ND | 399-18678-6-ND | 70-T530D477M2R5ATE010 | 97H5644 | 02AC0208 | T530D477M2R5ATE010 |
| Product Name | Tantalum - Polymer Capacitors | Tantalum - Polymer Capacitors | SMD 2.5V 470uF Capacitor | Cap, Tant, Polymer, 470Uf, 2.5V, 2917; Capacitance Kemet | Cap, 470Μf, 2.5V, 20% Rohs Compliant Kemet | Capacitors - Tantalum - Polymer Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | Chip Capacitor | |||
| Applications | General Purpose | General Purpose | ||||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | ||
| Electrolytic Capacitors | Tantalum | Tantalum | Aluminum Electrolytic; Tantalum | |||
| Capacitance Range | 470 microF | 470 microF | 470 microF | 470 microF | 470 microF |