Vishay Intertechnology, Inc. Tantalum - Polymer Capacitors T52M1337M016C0040

Description
330µF Molded Tantalum Polymer Capacitor 16V 2924 (7360 Metric) 40mOhm @ 100kHz
Request a Quote Datasheet
Description
330µF Molded Tantalum Polymer Capacitor 16V 2924 (7360 Metric) 40mOhm @ 100kHz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum - Polymer Capacitors - 718-2227-2-ND - DigiKey
Thief River Falls, MN, United States
Tantalum - Polymer Capacitors
718-2227-2-ND
Tantalum - Polymer Capacitors 718-2227-2-ND
330µF Molded Tantalum Polymer Capacitor 16V 2924 (7360 Metric) 40mOhm @ 100kHz

330µF Molded Tantalum Polymer Capacitor 16V 2924 (7360 Metric) 40mOhm @ 100kHz

Buy Now Datasheet
Tantalum - Polymer Capacitors - 718-2227-1-ND - DigiKey
Thief River Falls, MN, United States
Tantalum - Polymer Capacitors
718-2227-1-ND
Tantalum - Polymer Capacitors 718-2227-1-ND
330µF Molded Tantalum Polymer Capacitor 16V 2924 (7360 Metric) 40mOhm @ 100kHz

330µF Molded Tantalum Polymer Capacitor 16V 2924 (7360 Metric) 40mOhm @ 100kHz

Buy Now Datasheet
Tantalum - Polymer Capacitors - 718-2227-6-ND - DigiKey
Thief River Falls, MN, United States
Tantalum - Polymer Capacitors
718-2227-6-ND
Tantalum - Polymer Capacitors 718-2227-6-ND
330µF Molded Tantalum Polymer Capacitor 16V 2924 (7360 Metric) 40mOhm @ 100kHz

330µF Molded Tantalum Polymer Capacitor 16V 2924 (7360 Metric) 40mOhm @ 100kHz

Buy Now Datasheet
Capacitors - Tantalum - Polymer Capacitors - T52M1337M016C0040 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum - Polymer Capacitors
T52M1337M016C0040
Capacitors - Tantalum - Polymer Capacitors T52M1337M016C0040
CAP TANT POLY 330UF 16V 2924

CAP TANT POLY 330UF 16V 2924

Supplier's Site
Cap, 330Uf, 16V, Tant, Polymer, Case M; Capacitance Vishay - 78AC7072 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 330Uf, 16V, Tant, Polymer, Case M; Capacitance Vishay
78AC7072
Cap, 330Uf, 16V, Tant, Polymer, Case M; Capacitance Vishay 78AC7072
CAP, 330UF, 16V, TANT, POLYMER, CASE M; Capacitance:330µF; Capacitance Tolerance:± 20%; Voltage(DC):16V; Manufacturer Size Code:M; ESR:0.04ohm; Capacitor Case / Package:2924 [7361 Metric]; Product Length:7.3mm; Product Width:6mm RoHS Compliant: Yes

CAP, 330UF, 16V, TANT, POLYMER, CASE M; Capacitance:330µF; Capacitance Tolerance:± 20%; Voltage(DC):16V; Manufacturer Size Code:M; ESR:0.04ohm; Capacitor Case / Package:2924 [7361 Metric]; Product Length:7.3mm; Product Width:6mm RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 330Uf, 16V, Tant, Polymer, Case M; Capacitance Vishay - 78AC7071 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 330Uf, 16V, Tant, Polymer, Case M; Capacitance Vishay
78AC7071
Cap, 330Uf, 16V, Tant, Polymer, Case M; Capacitance Vishay 78AC7071
CAP, 330UF, 16V, TANT, POLYMER, CASE M; Capacitance:330µF; Capacitance Tolerance:± 20%; Voltage(DC):16V; Manufacturer Size Code:M; ESR:0.04ohm; Capacitor Case / Package:2924 [7361 Metric]; Product Length:7.3mm; Product Width:6mm RoHS Compliant: Yes

CAP, 330UF, 16V, TANT, POLYMER, CASE M; Capacitance:330µF; Capacitance Tolerance:± 20%; Voltage(DC):16V; Manufacturer Size Code:M; ESR:0.04ohm; Capacitor Case / Package:2924 [7361 Metric]; Product Length:7.3mm; Product Width:6mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 718-2227-2-ND 718-2227-6-ND T52M1337M016C0040 78AC7072
Product Name Tantalum - Polymer Capacitors Tantalum - Polymer Capacitors Capacitors - Tantalum - Polymer Capacitors Cap, 330Uf, 16V, Tant, Polymer, Case M; Capacitance Vishay
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 330 microF 330 microF 330 microF 330 microF
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-420-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 1.30E6 microF
View Details
Aluminum Polymer - 336XMPL010MG19 - Cornell Dubilier
Specs
Configuration / Form Factor Chip Capacitor
Technology Multilayer
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
3 suppliers
AC Capacitors - W65(CBB65 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Motors / Motor Starting; Power Supply
View Details
Ceramic Capacitors - 0603J0100331FCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details