Vishay Intertechnology, Inc. 330uF Capacitor T52M1337M016C0055

Description
Tantalum Capacitors - Polymer 330uF 16volts 20% 55mohms maxESR Product overview: T52M1337M016C0055 from Vishay / Sprague is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 330uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 330uF, Tantalum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 70-T52M1337M016C0055 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Tantalum Capacitors - Polymer 330uF 16volts 20% 55mohms maxESR Product overview: T52M1337M016C0055 from Vishay / Sprague is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 330uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 330uF, Tantalum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 70-T52M1337M016C0055 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
330uF Capacitor
70-T52M1337M016C0055
330uF Capacitor 70-T52M1337M016C0055
Tantalum Capacitors - Polymer 330uF 16volts 20% 55mohms maxESR Product overview: T52M1337M016C0055 from Vishay / Sprague is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 330uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 330uF, Tantalum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 70-T52M1337M016C0055 can be used for catalog matching and distributor lookup.

Tantalum Capacitors - Polymer 330uF 16volts 20% 55mohms maxESR Product overview: T52M1337M016C0055 from Vishay / Sprague is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 330uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 330uF, Tantalum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 70-T52M1337M016C0055 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Tantalum - Polymer Capacitors - 718-2228-6-ND - DigiKey
Thief River Falls, MN, United States
Tantalum - Polymer Capacitors
718-2228-6-ND
Tantalum - Polymer Capacitors 718-2228-6-ND
330µF Molded Tantalum Polymer Capacitor 16V 2924 (7360 Metric) 55mOhm @ 100kHz

330µF Molded Tantalum Polymer Capacitor 16V 2924 (7360 Metric) 55mOhm @ 100kHz

Buy Now Datasheet
Tantalum - Polymer Capacitors - 718-2228-2-ND - DigiKey
Thief River Falls, MN, United States
Tantalum - Polymer Capacitors
718-2228-2-ND
Tantalum - Polymer Capacitors 718-2228-2-ND
330µF Molded Tantalum Polymer Capacitor 16V 2924 (7360 Metric) 55mOhm @ 100kHz

330µF Molded Tantalum Polymer Capacitor 16V 2924 (7360 Metric) 55mOhm @ 100kHz

Buy Now Datasheet
Tantalum - Polymer Capacitors - 718-2228-1-ND - DigiKey
Thief River Falls, MN, United States
Tantalum - Polymer Capacitors
718-2228-1-ND
Tantalum - Polymer Capacitors 718-2228-1-ND
330µF Molded Tantalum Polymer Capacitor 16V 2924 (7360 Metric) 55mOhm @ 100kHz

330µF Molded Tantalum Polymer Capacitor 16V 2924 (7360 Metric) 55mOhm @ 100kHz

Buy Now Datasheet
Capacitors - Tantalum - Polymer Capacitors - 1329083-T52M1337M016C0055 - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Tantalum - Polymer Capacitors
1329083-T52M1337M016C0055
Capacitors - Tantalum - Polymer Capacitors 1329083-T52M1337M016C0055
Manufacturer: Vishay Polytech Win Source Part Number: 1329083-T52M1337M016 C0055 Category: Capacitors>Tantalum - Polymer Capacitors Packaging: Reel - TR Type: Molded Features: General Purpose Size / Dimension: 0.287" L x 0.236" W (7.30mm x 6.00mm) Height - Seated (Max): 0.079" (2.00mm) Standard Package: 1,000 Mounting: Surface Mount Capacitance: 330 µF Tolerance: ±20% Voltage - Rated: 16 V ESR (Equivalent Series Resistance): 55mOhm @ 100kHz Lifetime @ Temp.: 2000 Hrs @ 105°C Manufacturer Size Code: M1 Temperature Range - Operating: -55°C ~ 105°C Case / Package: 2924 (7360 Metric) ECCN: EAR99 Fake Threat In the Open Market: 79 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8532.21.0050 Other Part Number: 718-2228-6,718-2228- 1,718-2228-2 RoHS Status: ROHS3 Compliant

Manufacturer: Vishay Polytech
Win Source Part Number: 1329083-T52M1337M016C0055
Category: Capacitors>Tantalum - Polymer Capacitors
Packaging: Reel - TR
Type: Molded
Features: General Purpose
Size / Dimension: 0.287" L x 0.236" W (7.30mm x 6.00mm)
Height - Seated (Max): 0.079" (2.00mm)
Standard Package: 1,000
Mounting: Surface Mount
Capacitance: 330 µF
Tolerance: ±20%
Voltage - Rated: 16 V
ESR (Equivalent Series Resistance): 55mOhm @ 100kHz
Lifetime @ Temp.: 2000 Hrs @ 105°C
Manufacturer Size Code: M1
Temperature Range - Operating: -55°C ~ 105°C
Case / Package: 2924 (7360 Metric)
ECCN: EAR99
Fake Threat In the Open Market: 79
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8532.21.0050
Other Part Number: 718-2228-6,718-2228-1,718-2228-2
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Capacitors - Tantalum - Polymer Capacitors - T52M1337M016C0055 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum - Polymer Capacitors
T52M1337M016C0055
Capacitors - Tantalum - Polymer Capacitors T52M1337M016C0055
CAP TANT POLY 330UF 16V 2924

CAP TANT POLY 330UF 16V 2924

Supplier's Site
Cap, 330Μf, 16V, 20% Rohs Compliant Vishay - 28AC5219 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 330Μf, 16V, 20% Rohs Compliant Vishay
28AC5219
Cap, 330Μf, 16V, 20% Rohs Compliant Vishay 28AC5219
CAP, 330µF, 16V, 20% ROHS COMPLIANT: YES

CAP, 330µF, 16V, 20% ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 70-T52M1337M016C0055 718-2228-6-ND 718-2228-2-ND 1329083-T52M1337M016C0055 T52M1337M016C0055 28AC5219
Product Name 330uF Capacitor Tantalum - Polymer Capacitors Tantalum - Polymer Capacitors Capacitors - Tantalum - Polymer Capacitors Capacitors - Tantalum - Polymer Capacitors Cap, 330Μf, 16V, 20% Rohs Compliant Vishay
Configuration / Form Factor Leaded Capacitor Chip Capacitor Chip Capacitor
RoHS Compliant Yes Yes Yes
Electrolytic Capacitors Aluminum Electrolytic; Tantalum Tantalum Tantalum Tantalum
Capacitance Range 330 microF 330 microF 330 microF 330 microF 330 microF
Capacitance Tolerance 20 (+/- %) 20 (+/- %) 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-414-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 180000 microF
View Details
Metallized Polypropylene Film Capacitor(Dipped) - W31(CBB21 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; Consumer electronics, PFC circuits, small charging power supplies, TV power supplies, inverter welders, and more.
View Details
CAPACITOR, TANTALUM RADIAL, EPOXY DIPPED, 10UF, 50V, 10% - 70186198 - Allied Electronics, Inc.
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Electrolytic Capacitors Tantalum
View Details
MIS Chip Capacitors - SC04701518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 4.70E-5 microF
View Details
6 suppliers