KEMET Electronics Corporation SMD 680uF 4V Capacitor T530Y687M004ATE005

Description
680uF 4V Tantalum Polymer Capacitor, 20% Tol, 2917 SMD Product overview: T530Y687M004ATE005 from KEMET is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 680uF, 4V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 680uF, 4V, Tantalum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 70-T530Y687M004ATE00 5 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
680uF 4V Tantalum Polymer Capacitor, 20% Tol, 2917 SMD Product overview: T530Y687M004ATE005 from KEMET is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 680uF, 4V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 680uF, 4V, Tantalum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 70-T530Y687M004ATE00 5 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 680uF 4V Capacitor
70-T530Y687M004ATE005
SMD 680uF 4V Capacitor 70-T530Y687M004ATE005
680uF 4V Tantalum Polymer Capacitor, 20% Tol, 2917 SMD Product overview: T530Y687M004ATE005 from KEMET is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 680uF, 4V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 680uF, 4V, Tantalum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 70-T530Y687M004ATE00 5 can be used for catalog matching and distributor lookup.

680uF 4V Tantalum Polymer Capacitor, 20% Tol, 2917 SMD Product overview: T530Y687M004ATE005 from KEMET is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 680uF, 4V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 680uF, 4V, Tantalum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 70-T530Y687M004ATE005 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Tantalum - Polymer Capacitors - 399-4750-6-ND - DigiKey
Thief River Falls, MN, United States
Tantalum - Polymer Capacitors
399-4750-6-ND
Tantalum - Polymer Capacitors 399-4750-6-ND
680µF Molded Tantalum Polymer Capacitor 4V 2917 (7343 Metric) 5mOhm @ 100kHz

680µF Molded Tantalum Polymer Capacitor 4V 2917 (7343 Metric) 5mOhm @ 100kHz

Buy Now Datasheet
Tantalum - Polymer Capacitors - 399-4750-2-ND - DigiKey
Thief River Falls, MN, United States
Tantalum - Polymer Capacitors
399-4750-2-ND
Tantalum - Polymer Capacitors 399-4750-2-ND
680µF Molded Tantalum Polymer Capacitor 4V 2917 (7343 Metric) 5mOhm @ 100kHz

680µF Molded Tantalum Polymer Capacitor 4V 2917 (7343 Metric) 5mOhm @ 100kHz

Buy Now Datasheet
Tantalum - Polymer Capacitors - 399-4750-1-ND - DigiKey
Thief River Falls, MN, United States
Tantalum - Polymer Capacitors
399-4750-1-ND
Tantalum - Polymer Capacitors 399-4750-1-ND
680µF Molded Tantalum Polymer Capacitor 4V 2917 (7343 Metric) 5mOhm @ 100kHz

680µF Molded Tantalum Polymer Capacitor 4V 2917 (7343 Metric) 5mOhm @ 100kHz

Buy Now Datasheet
Tantalum - Polymer Capacitors - T530Y687M004ATE005 - 898946-T530Y687M004ATE005 - Win Source Electronics
Laguna Hills, CA, United States
Tantalum - Polymer Capacitors - T530Y687M004ATE005
898946-T530Y687M004ATE005
Tantalum - Polymer Capacitors - T530Y687M004ATE005 898946-T530Y687M004ATE005
Manufacturer: Kemet Win Source Part Number: 898946-T530Y687M004A TE005 Series: KO-CAP® T530 Operating Temperature Range: -55°C ~ 125°C Features: 680 µF Molded Tantalum Polymer Capacitor 4 V 2917 (7343 Metric) 5mOhm @ 100kHz Package: Reel - TR Package: 2917 (7343 Metric) Mounting: Surface Mount Family Name: T530Y Categories: Capacitors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Balance Quantity per package: 500 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 36 Weeks REACH Status: REACH Unaffected HTSUS: 8532.21.0050 Other Part Number: 399-4750-6, 399-4750-2, 399-4750-1

Manufacturer: Kemet
Win Source Part Number: 898946-T530Y687M004ATE005
Series: KO-CAP® T530
Operating Temperature Range: -55°C ~ 125°C
Features: 680 µF Molded Tantalum Polymer Capacitor 4 V 2917 (7343 Metric) 5mOhm @ 100kHz
Package: Reel - TR
Package: 2917 (7343 Metric)
Mounting: Surface Mount
Family Name: T530Y
Categories: Capacitors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Balance
Quantity per package: 500
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 36 Weeks
REACH Status: REACH Unaffected
HTSUS: 8532.21.0050
Other Part Number: 399-4750-6, 399-4750-2, 399-4750-1

Buy Now Datasheet
Tantalum - Polymer Capacitors - T530Y687M004ATE005 - ODG (Origin Data Global)
Shenzhen, China
Tantalum - Polymer Capacitors
T530Y687M004ATE005
Tantalum - Polymer Capacitors T530Y687M004ATE005
CAP TANT POLY 680UF 4V 2917

CAP TANT POLY 680UF 4V 2917

Supplier's Site Datasheet
Capacitors - Tantalum - Polymer Capacitors - T530Y687M004ATE005 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum - Polymer Capacitors
T530Y687M004ATE005
Capacitors - Tantalum - Polymer Capacitors T530Y687M004ATE005
CAP TANT POLY 680UF 4V 2917

CAP TANT POLY 680UF 4V 2917

Supplier's Site
Capacitor Tant, 680Uf, 4V, Full Reel; Capacitance Kemet - 68K7062 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Tant, 680Uf, 4V, Full Reel; Capacitance Kemet
68K7062
Capacitor Tant, 680Uf, 4V, Full Reel; Capacitance Kemet 68K7062
CAPACITOR TANT, 680UF, 4V, FULL REEL; Capacitance:680µF; Capacitance Tolerance:± 20%; Voltage(DC):4V; Manufacturer Size Code:Y; ESR:0.005ohm; Capacitor Case / Package:2917 [7343 Metric]; Product Length:7.3mm; Product Width:4.3mm RoHS Compliant: Yes

CAPACITOR TANT, 680UF, 4V, FULL REEL; Capacitance:680µF; Capacitance Tolerance:± 20%; Voltage(DC):4V; Manufacturer Size Code:Y; ESR:0.005ohm; Capacitor Case / Package:2917 [7343 Metric]; Product Length:7.3mm; Product Width:4.3mm RoHS Compliant: Yes

Supplier's Site Datasheet
Tantalum Capacitor, 680Uf, 4V; Capacitance Kemet - 94W4913 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Capacitor, 680Uf, 4V; Capacitance Kemet
94W4913
Tantalum Capacitor, 680Uf, 4V; Capacitance Kemet 94W4913
TANTALUM CAPACITOR, 680UF, 4V; Capacitance:680µF; Capacitance Tolerance:± 20%; Voltage(DC):4V; Manufacturer Size Code:Y; ESR:0.005ohm; Capacitor Case / Package:2917 [7343 Metric]; Product Length:7.3mm; Product Width:4.3mm RoHS Compliant: Yes

TANTALUM CAPACITOR, 680UF, 4V; Capacitance:680µF; Capacitance Tolerance:± 20%; Voltage(DC):4V; Manufacturer Size Code:Y; ESR:0.005ohm; Capacitor Case / Package:2917 [7343 Metric]; Product Length:7.3mm; Product Width:4.3mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey DigiKey Win Source Electronics ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 70-T530Y687M004ATE005 399-4750-6-ND 399-4750-2-ND 898946-T530Y687M004ATE005 T530Y687M004ATE005 T530Y687M004ATE005 68K7062
Product Name SMD 680uF 4V Capacitor Tantalum - Polymer Capacitors Tantalum - Polymer Capacitors Tantalum - Polymer Capacitors - T530Y687M004ATE005 Tantalum - Polymer Capacitors Capacitors - Tantalum - Polymer Capacitors Capacitor Tant, 680Uf, 4V, Full Reel; Capacitance Kemet
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount
RoHS Compliant Yes Yes
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Aluminum Electrolytic; Tantalum Tantalum Tantalum Tantalum Tantalum
Capacitance Range 680 microF 680 microF 680 microF 680 microF 680 microF 680 microF
Unlock Full Specs
to access all available technical data

Similar Products

Film Paper Film Capacitors - 105RSB302K4R - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Film Capacitors - 1725699 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
MIS Chip Capacitors - SC50004450 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.00E-4 microF
View Details
6 suppliers
Power Electronic Capacitor - W3P(WLG series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Automotive; Power Supply
View Details