Vishay Intertechnology, Inc. Tantalum - Polymer Capacitors T52M1337M010C0055

Description
330µF Molded Tantalum Polymer Capacitor 10V 2924 (7360 Metric) 55mOhm @ 100kHz
Request a Quote Datasheet
Description
330µF Molded Tantalum Polymer Capacitor 10V 2924 (7360 Metric) 55mOhm @ 100kHz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum - Polymer Capacitors - 718-2226-2-ND - DigiKey
Thief River Falls, MN, United States
Tantalum - Polymer Capacitors
718-2226-2-ND
Tantalum - Polymer Capacitors 718-2226-2-ND
330µF Molded Tantalum Polymer Capacitor 10V 2924 (7360 Metric) 55mOhm @ 100kHz

330µF Molded Tantalum Polymer Capacitor 10V 2924 (7360 Metric) 55mOhm @ 100kHz

Buy Now Datasheet
Tantalum - Polymer Capacitors - 718-2226-6-ND - DigiKey
Thief River Falls, MN, United States
Tantalum - Polymer Capacitors
718-2226-6-ND
Tantalum - Polymer Capacitors 718-2226-6-ND
330µF Molded Tantalum Polymer Capacitor 10V 2924 (7360 Metric) 55mOhm @ 100kHz

330µF Molded Tantalum Polymer Capacitor 10V 2924 (7360 Metric) 55mOhm @ 100kHz

Buy Now Datasheet
Tantalum - Polymer Capacitors - 718-2226-1-ND - DigiKey
Thief River Falls, MN, United States
Tantalum - Polymer Capacitors
718-2226-1-ND
Tantalum - Polymer Capacitors 718-2226-1-ND
330µF Molded Tantalum Polymer Capacitor 10V 2924 (7360 Metric) 55mOhm @ 100kHz

330µF Molded Tantalum Polymer Capacitor 10V 2924 (7360 Metric) 55mOhm @ 100kHz

Buy Now Datasheet
Connectors,Interconnects -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors,Interconnects
Connectors,Interconnects
Manufacturer: AMIS Category: Connectors,Interconn ects Part Status: Obsolete Capacitance: 0.22μF Tolerance: ±20% Voltage - Rated: 1.3VDC Type: Header, Male Pins, Shrouded (4 Side) ESR (Equivalent Series Resistance): 100mOhm @ 100kHz Operating Temperature: -40°C ~ 85°C Lifetime @ Temp.: 2500 Hrs @ 125°C Mounting Type: Fixed Package / Case: 8-SMD, No Lead

Manufacturer: AMIS
Category: Connectors,Interconnects
Part Status: Obsolete
Capacitance: 0.22μF
Tolerance: ±20%
Voltage - Rated: 1.3VDC
Type: Header, Male Pins, Shrouded (4 Side)
ESR (Equivalent Series Resistance): 100mOhm @ 100kHz
Operating Temperature: -40°C ~ 85°C
Lifetime @ Temp.: 2500 Hrs @ 125°C
Mounting Type: Fixed
Package / Case: 8-SMD, No Lead

Buy Now Datasheet
Singapore, Singapore
330uF Capacitor
70-T52M1337M010C0055
330uF Capacitor 70-T52M1337M010C0055
Tantalum Capacitors - Polymer 330uF 10volts 20% 55mohms maxESR Product overview: T52M1337M010C0055 from Vishay / Sprague is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 330uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 330uF, Tantalum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 70-T52M1337M010C0055 can be used for catalog matching and distributor lookup.

Tantalum Capacitors - Polymer 330uF 10volts 20% 55mohms maxESR Product overview: T52M1337M010C0055 from Vishay / Sprague is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 330uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 330uF, Tantalum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 70-T52M1337M010C0055 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitors - Tantalum - Polymer Capacitors - T52M1337M010C0055 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum - Polymer Capacitors
T52M1337M010C0055
Capacitors - Tantalum - Polymer Capacitors T52M1337M010C0055
CAP TANT POLY 330UF 10V 2924

CAP TANT POLY 330UF 10V 2924

Supplier's Site
Cap, 330Uf, 10V, Tant, Polymer, Case M; Capacitance Vishay - 78AC7069 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 330Uf, 10V, Tant, Polymer, Case M; Capacitance Vishay
78AC7069
Cap, 330Uf, 10V, Tant, Polymer, Case M; Capacitance Vishay 78AC7069
CAP, 330UF, 10V, TANT, POLYMER, CASE M; Capacitance:330µF; Capacitance Tolerance:± 20%; Voltage(DC):10V; Manufacturer Size Code:M; ESR:0.055ohm; Capacitor Case / Package:2924 [7361 Metric]; Product Length:7.3mm; Product Width:6mm RoHS Compliant: Yes

CAP, 330UF, 10V, TANT, POLYMER, CASE M; Capacitance:330µF; Capacitance Tolerance:± 20%; Voltage(DC):10V; Manufacturer Size Code:M; ESR:0.055ohm; Capacitor Case / Package:2924 [7361 Metric]; Product Length:7.3mm; Product Width:6mm RoHS Compliant: Yes

Supplier's Site
Cap, 330Uf, 10V, Tant, Polymer, Case M; Capacitance Vishay - 78AC7070 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 330Uf, 10V, Tant, Polymer, Case M; Capacitance Vishay
78AC7070
Cap, 330Uf, 10V, Tant, Polymer, Case M; Capacitance Vishay 78AC7070
CAP, 330UF, 10V, TANT, POLYMER, CASE M; Capacitance:330µF; Capacitance Tolerance:± 20%; Voltage(DC):10V; Manufacturer Size Code:M; ESR:0.055ohm; Capacitor Case / Package:2924 [7361 Metric]; Product Length:7.3mm; Product Width:6mm RoHS Compliant: Yes

CAP, 330UF, 10V, TANT, POLYMER, CASE M; Capacitance:330µF; Capacitance Tolerance:± 20%; Voltage(DC):10V; Manufacturer Size Code:M; ESR:0.055ohm; Capacitor Case / Package:2924 [7361 Metric]; Product Length:7.3mm; Product Width:6mm RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 330Uf, 10V, Tant, Polymer, Case M Rohs Compliant Vishay - 69AH3104 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 330Uf, 10V, Tant, Polymer, Case M Rohs Compliant Vishay
69AH3104
Cap, 330Uf, 10V, Tant, Polymer, Case M Rohs Compliant Vishay 69AH3104
CAP, 330UF, 10V, TANT, POLYMER, CASE M ROHS COMPLIANT: YES

CAP, 330UF, 10V, TANT, POLYMER, CASE M ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Acme Chip Technology Co., Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 718-2226-2-ND 718-2226-6-ND 70-T52M1337M010C0055 T52M1337M010C0055 78AC7069 69AH3104
Product Name Tantalum - Polymer Capacitors Tantalum - Polymer Capacitors Connectors,Interconnects 330uF Capacitor Capacitors - Tantalum - Polymer Capacitors Cap, 330Uf, 10V, Tant, Polymer, Case M; Capacitance Vishay Cap, 330Uf, 10V, Tant, Polymer, Case M Rohs Compliant Vishay
Configuration / Form Factor Chip Capacitor Chip Capacitor Leaded Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Tantalum Tantalum Tantalum Aluminum Electrolytic; Tantalum
Capacitance Range 330 microF 330 microF 0.2200 microF 330 microF 330 microF 330 microF
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC00821518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers
Ceramic Capacitors - 1608-050525002P70BQTAF9LMTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Power Entry Module, Plug, 6A; Current Rating Schurter - 92F7983 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0680 microF
View Details
Aluminum Electrolytic Capacitor - 101902U040AB2A - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 9000 microF
View Details
3 suppliers