100µF Molded Tantalum Capacitors 10V 2917 (7343 Metric) 700mOhm
100µF Molded Tantalum Capacitors 10V 2917 (7343 Metric) 700mOhm
100µF Molded Tantalum Capacitors 10V 2917 (7343 Metric) 700mOhm
Capacitor,100uF,10VD
CAP TANT 100UF 10% 10V 2917
CAP TANT 100UF 10% 10V 2917
| DigiKey | DigiKey | Newark, An Avnet Company | Acme Chip Technology Co., Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 399-8365-6-ND | 399-8365-1-ND | 32K6901 | T491D107K010AH | T491D107K010AH |
| Product Name | Tantalum Capacitors | Tantalum Capacitors | Capacitor,100Uf,10Vdc,10-% Tol,10+% Tol Rohs Compliant Kemet | Capacitors - Tantalum Capacitors | Tantalum Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | |||
| Applications | General Purpose | General Purpose | |||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | ||
| Electrolytic Capacitors | Tantalum | Tantalum | Tantalum | ||
| Capacitance Range | 100 microF | 100 microF | 100 microF | 100 microF |