KEMET Electronics Corporation Tantalum Capacitors T491D156K025AS

Description
15µF Molded Tantalum Capacitors 25V 2917 (7343 Metric) 1Ohm
Request a Quote Datasheet
Description
15µF Molded Tantalum Capacitors 25V 2917 (7343 Metric) 1Ohm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 399-1637-2-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
399-1637-2-ND
Tantalum Capacitors 399-1637-2-ND
15µF Molded Tantalum Capacitors 25V 2917 (7343 Metric) 1Ohm

15µF Molded Tantalum Capacitors 25V 2917 (7343 Metric) 1Ohm

Buy Now Datasheet
Tantalum Capacitors - T491D156K025AS - 1104886-T491D156K025AS - Win Source Electronics
Laguna Hills, CA, United States
Tantalum Capacitors - T491D156K025AS
1104886-T491D156K025AS
Tantalum Capacitors - T491D156K025AS 1104886-T491D156K025AS
Manufacturer: Kemet Win Source Part Number: 1104886-T491D156K025 AS Packaging: Reel - TR Type: Molded Features: General Purpose Voltage Rating: 25V Height - Seated (Max): 0.122" (3.10mm) Mounting: SMD (SMT) Capacitance: 15μF Tolerance: ±10% Manufacturer Size Code: D ESR: 1 Ohm Categories: Capacitors Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 125°C Dimension: 0.287" L x 0.169" W (7.30mm x 4.30mm) Popularity: Medium Fake Threat In the Open Market: 95 pct. Supply and Demand Status: Sufficient Application Field: Used in Industrial, Automotive, Power Management, Consumer Electronics, Portable Devices

Manufacturer: Kemet
Win Source Part Number: 1104886-T491D156K025AS
Packaging: Reel - TR
Type: Molded
Features: General Purpose
Voltage Rating: 25V
Height - Seated (Max): 0.122" (3.10mm)
Mounting: SMD (SMT)
Capacitance: 15μF
Tolerance: ±10%
Manufacturer Size Code: D
ESR: 1 Ohm
Categories: Capacitors
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 125°C
Dimension: 0.287" L x 0.169" W (7.30mm x 4.30mm)
Popularity: Medium
Fake Threat In the Open Market: 95 pct.
Supply and Demand Status: Sufficient
Application Field: Used in Industrial, Automotive, Power Management, Consumer Electronics, Portable Devices

Buy Now Datasheet
Singapore, Singapore
15UF 25V Capacitor
59-T491D156K025AS
15UF 25V Capacitor 59-T491D156K025AS
CAP TANT 15UF 10% 25V 2917 Product overview: T491D156K025AS from KEMET is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15UF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 15UF, 25V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-T491D156K025AS can be used for catalog matching and distributor lookup.

CAP TANT 15UF 10% 25V 2917 Product overview: T491D156K025AS from KEMET is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15UF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 15UF, 25V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-T491D156K025AS can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Tantalum Capacitors - T491D156K025AS - ODG (Origin Data Global)
Shenzhen, China
Tantalum Capacitors
T491D156K025AS
Tantalum Capacitors T491D156K025AS
CAP TANT 15UF 10% 25V 2917

CAP TANT 15UF 10% 25V 2917

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - T491D156K025AS - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
T491D156K025AS
Capacitors - Tantalum Capacitors T491D156K025AS
CAP TANT 15UF 10% 25V 2917

CAP TANT 15UF 10% 25V 2917

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 399-1637-2-ND 1104886-T491D156K025AS 59-T491D156K025AS T491D156K025AS T491D156K025AS
Product Name Tantalum Capacitors Tantalum Capacitors - T491D156K025AS 15UF 25V Capacitor Tantalum Capacitors Capacitors - Tantalum Capacitors
Configuration / Form Factor Chip Capacitor Leaded Capacitor Chip Capacitor; Surface Mount
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum Tantalum
Capacitance Range 15 microF 15 microF 15 microF 15 microF 15 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C155U7R5DG2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Metallized polypropylene film interference suppression capacitor(class Y2) - W43( Y2 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; New energy vehicles (OBC), Plug-in battery charger (OBC) and more.
View Details
MIS Chip Capacitors - SC06801518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-5 microF
View Details
7 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-412-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 200000 microF
View Details