KEMET Electronics Corporation Tantalum Capacitors T491D226K020AT4659

Description
22µF Molded Tantalum Capacitors 20V 2917 (7343 Metric) 800mOhm
Request a Quote Datasheet
Description
22µF Molded Tantalum Capacitors 20V 2917 (7343 Metric) 800mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - T491D226K020AT4659-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
T491D226K020AT4659-ND
Tantalum Capacitors T491D226K020AT4659-ND
22µF Molded Tantalum Capacitors 20V 2917 (7343 Metric) 800mOhm

22µF Molded Tantalum Capacitors 20V 2917 (7343 Metric) 800mOhm

Buy Now Datasheet
Tantalum Capacitors - T491D226K020AT4659 - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
T491D226K020AT4659
Tantalum Capacitors T491D226K020AT4659
CAP TANT 22UF 10% 20V 2917

CAP TANT 22UF 10% 20V 2917

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - T491D226K020AT4659 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
T491D226K020AT4659
Capacitors - Tantalum Capacitors T491D226K020AT4659
CAP TANT 22UF 10% 20V 2917

CAP TANT 22UF 10% 20V 2917

Supplier's Site

Technical Specifications

  DigiKey Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors
Product Number T491D226K020AT4659-ND T491D226K020AT4659 T491D226K020AT4659
Product Name Tantalum Capacitors Tantalum Capacitors Capacitors - Tantalum Capacitors
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 22 microF 22 microF 22 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 106SMH050M - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
4 suppliers
Ceramic Capacitors - 1763-0504RB102K250NTTR-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminium Capacitors - 1085434 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Power Electronic Capacitor - W3G(WSS series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; High Frequency; Power Supply
View Details