KEMET Electronics Corporation Tantalum Capacitors T491D156M025AH

Description
15µF Molded Tantalum Capacitors 25V 2917 (7343 Metric) 1Ohm
Request a Quote Datasheet
Description
15µF Molded Tantalum Capacitors 25V 2917 (7343 Metric) 1Ohm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - T491D156M025AH-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
T491D156M025AH-ND
Tantalum Capacitors T491D156M025AH-ND
15µF Molded Tantalum Capacitors 25V 2917 (7343 Metric) 1Ohm

15µF Molded Tantalum Capacitors 25V 2917 (7343 Metric) 1Ohm

Buy Now Datasheet
Capacitor,15Uf,25Vdc,20-% Tol,20+% Tol Rohs Compliant Kemet - 88K7245 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor,15Uf,25Vdc,20-% Tol,20+% Tol Rohs Compliant Kemet
88K7245
Capacitor,15Uf,25Vdc,20-% Tol,20+% Tol Rohs Compliant Kemet 88K7245
Capacitor,15uF,25VDC ,20-% Tol,20+% Tol RoHS Compliant: No

Capacitor,15uF,25VDC,20-% Tol,20+% Tol RoHS Compliant: No

Supplier's Site
Tantalum Capacitors - T491D156M025AH - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
T491D156M025AH
Tantalum Capacitors T491D156M025AH
CAP TANT 15UF 20% 25V 2917

CAP TANT 15UF 20% 25V 2917

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors
Product Number T491D156M025AH-ND 88K7245 T491D156M025AH
Product Name Tantalum Capacitors Capacitor,15Uf,25Vdc,20-% Tol,20+% Tol Rohs Compliant Kemet Tantalum Capacitors
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 15 microF 15 microF
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 0603J0100220FCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC01500912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-415-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 320000 microF
View Details
Aluminum Electrolytic Capacitors - 107AVD050MGE-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Features Polarized
View Details
2 suppliers